EN
  • EN
  • DE

WP154A4SUREQBFZGKW

Part No WP154A4SUREQBFZGKW
Manufacturer Kingbright Corporation
Catalog OEM Parts (T - Z)
Description Standard LEDs - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104716-WP154A4SUREQBFZGKW
Categories OEM Parts(T-Z)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP154A4SUREQBFZGKW CAD Model

Description

The WP154A4SUREQBFZGKW is a 3.9mm x 1.6mm SMD LED from Kingbright Corporation. It is a multi-color LED, typically combining Super Red, Enhanced Orange, Blue, Green colors within a single package. This LED is designed for applications requiring bright and distinct color indication in a compact form factor.

Applications:

  • Front Panel Indicators: Used as status indicators on electronic devices.
  • Backlighting: Employed for backlighting LCDs, keypads, and other displays.
  • Automotive Lighting: Utilized in automotive dashboard displays and indicator lights.
  • Industrial Control Panels: Incorporated in control panels for visual indication of system status.
  • Consumer Electronics: Used in appliances and other consumer products for user interface feedback.

Features:

  • Multi-Color LED: Provides multiple color options in a single package.
  • Compact Size: Small footprint for high-density mounting.
  • High Brightness: Offers excellent visibility even in ambient light.
  • Wide Viewing Angle: Ensures clear visibility from various angles.
  • Low Power Consumption: Suitable for battery-powered applications.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Versatile Color Indication: Provides flexible color options for various applications.
  • Space Saving: Compact size minimizes board space requirements.
  • Easy Integration: Surface mount design simplifies assembly processes.
  • Reliable Performance: Robust design ensures reliable operation.
  • Long Lifespan: Provides long-lasting performance.

Technical Specifications:

The WP154A4SUREQBFZGKW LED has the following specifications. Because it is a multi-color LED, each color has its own values:

  • LED Colors: Super Red, Enhanced Orange, Blue, Green.
  • Luminous Intensity: consult datasheet for each color's intensity in mcd (millicandela).
  • Forward Voltage: consult datasheet for each color's forward voltage (Vf) in volts.
  • Wavelength: consult datasheet for each color's peak wavelength in nanometers.
  • Viewing Angle: Consult the datasheet for the viewing angle in degrees.
  • Package: 3.9mm x 1.6mm SMD package.

You May Also Be Interested in

Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess