EN
  • EN
  • DE
  • IT

EMMC16G-TB29-90F01

Part No EMMC16G-TB29-90F01
Manufacturer Kingston
Catalog Memory
Description IC FLASH 128GBIT EMMC 153LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Kingston
Series e•MMC™
Package Tray
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (TLC)
Memory Size 128Gbit
Memory Organization 16G x 8
Memory Interface eMMC
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 153-LFBGA
Supplier Device Package 153-LFBGA (11.5x13)
Base Product Number EMMC16G
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 870445-EMMC16G-TB29-90F01
Ultra Librarian 3D Model Ultra Librarian EMMC16G-TB29-90F01 CAD Model

Description

The 870445-EMMC16G-TB29-90F01 is a memory integrated circuit (IC) designed for electronic devices.

  • Series: e•MMC™
  • Memory Size: 128Gbit
  • Technology: FLASH - NAND (TLC)
  • Voltage Supply: 1.8V to 3.3V
  • Mounting Type: Surface Mount
  • Package: 153-LFBGA
  • Operating Temperature: -25°C to 85°C
  • Memory Format: FLASH
  • Memory Interface: eMMC
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8542.31.0001
  • Manufacturer: Kingston
  • Status: Active

You May Also Be Interested in

STMicroelectronics
IC EEPROM 128KBIT I2C 4WLCSP
Lowest to $1.4390
Microchip Technology
IC EERAM 64KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VDFPN
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 64LBGA
Lowest to $140.0000
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $17.4627
Renesas Electronics America
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 78TWBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
Need more? Email Us
Infineon Technologies
IC FRAM 64KBIT I2C 1MHZ 8SOIC
Lowest to $3.7279
STMicroelectronics
IC EEPROM 32MBIT SPI 80MHZ 8SO
Lowest to $1.7529

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess