EN
  • EN
  • DE

SPH0645LM4H-1

Part No SPH0645LM4H-1
Manufacturer Knowles
Catalog Microphones
Description AUDIO MICROPHONE / Digital, I²S Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Omnidirectional (-26dB ±1dB @ 94dB SPL) Solder Pads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr Knowles
Series SPH
Package Bulk
Product Status Active
Type MEMS (Silicon)
Output Type Digital, I²S
Direction Omnidirectional
Sensitivity -26dB ±1dB @ 94dB SPL
S/N Ratio 65dB
Voltage - Rated 1.8 V
Voltage Range 1.62 V ~ 3.6 V
Current - Supply 600 µA
Port Location Bottom
Ratings -
Termination Solder Pads
Size / Dimension 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Max) 0.043" (1.08mm)
Shape Rectangular
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 1356288-SPH0645LM4H-1
Ultra Librarian 3D Model Ultra Librarian SPH0645LM4H-1 CAD Model

Description

The SPH0645LM4H-1 is a MEMS (Silicon) microphone manufactured by Knowles. SPH0645LM4H-1 is from Knowles.

  • Type: MEMS (Silicon) Microphone
  • Category: Audio Products - Microphones
  • Package: Bulk
  • Product Status: Active
  • REACH: Unaffected
  • HTSUS Code: 8518.10.8030
  • ECCN: EAR99
  • Voltage Rating: 1.8V
  • Sensitivity: -26dB ±1dB @ 94dB SPL
  • Direction: Omnidirectional
  • S/N Ratio: 65dB

You May Also Be Interested in

Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $0.9621
Knowles
Lowest to $6.5154
Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.9390
Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.6884
Knowles
Lowest to $17.0998
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $3.0186
Knowles
MIC SISONIC MINI DIGITAL
Lowest to $1.1435
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $5.5181
Knowles
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess