EN
  • EN
  • DE

RBAQ24B472J

Part No RBAQ24B472J
Manufacturer KOA Speer
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982825-RBAQ24B472J
Categories OEM Parts(O-R)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RBAQ24B472J CAD Model

Description

The RBAQ24B472J is a thick film chip resistor manufactured by KOA Speer. It is part of the RBA series, known for its high reliability and stability. This particular resistor has a resistance value of 4.7 kΩ (472) and a tolerance of ±5%. It's designed for surface mount applications, making it suitable for automated assembly processes.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for current limiting, voltage division, and pull-up/pull-down applications.
  • Industrial Equipment: Employed in power supplies, motor controllers, and instrumentation for precise resistance control in harsh environments.
  • Automotive Electronics: Integrated into automotive control systems, sensors, and lighting for reliable performance under varying temperature and vibration conditions.
  • Medical Devices: Utilized in medical instruments and monitoring equipment where accuracy and stability are critical.
  • Telecommunications Equipment: Used in routers, switches, and base stations for impedance matching and signal attenuation.

Features

  • Resistance Value: 4.7 kΩ (4700 ohms).
  • Tolerance: ±5%, indicating the accuracy of the resistance value.
  • Chip Size: Typically a standard SMD (Surface Mount Device) size, facilitating easy placement on PCBs.
  • Thick Film Construction: Provides excellent stability and reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Stable Resistance: Thick film construction ensures minimal resistance drift over time and temperature.
  • Accurate Performance: ±5% tolerance provides reliable performance in critical circuits.
  • Easy Assembly: Surface mount design allows for automated assembly, reducing manufacturing time and costs.
  • Compact Size: Small chip size saves valuable board space.
  • Reliable Operation: Designed for long-term reliable operation in diverse applications.

The RBAQ24B472J from KOA Speer is a reliable and cost-effective thick film chip resistor ideal for a wide range of electronic applications requiring precise resistance and stable performance. Its surface mount design facilitates easy assembly and its robust construction ensures long-term reliability.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0115 $60.6900
140+ $0.8301 $116.2140
220+ $0.8041 $176.9020
300+ $0.7782 $233.4600
385+ $0.7523 $289.6355
515+ $0.6744 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,267 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess