EN
  • EN
  • DE

RF73B2A221JTD

Part No RF73B2A221JTD
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 293857-RF73B2A221JTD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF73B2A221JTD CAD Model

Description

The RF73B2A221JTD is a thick film chip resistor manufactured by KOA Speer Electronics. This resistor is designed for general purpose applications in electronic circuits, offering reliable performance and stable resistance values.

Applications:

  • General Purpose Resistor Applications: Current limiting, voltage division, and pull-up/pull-down resistor functions in various electronic circuits.
  • Consumer Electronics: Televisions, audio equipment, and home appliances.
  • Industrial Equipment: Control systems, power supplies, and instrumentation.
  • Automotive Electronics: Engine control units (ECUs), sensors, and lighting systems.
  • Telecommunications Equipment: Modems, routers, and cellular phones.

Features:

  • Thick Film Construction: Provides stable resistance values and reliable performance.
  • Surface Mount Technology (SMT): Allows for automated assembly and high-density board designs.
  • Compact Size: Saves board space, enabling miniaturization of electronic devices.
  • Wide Resistance Range: Available in a broad range of resistance values to meet diverse application requirements.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • High Reliability: Designed for long-term stability and consistent performance.

Benefits:

  • Stable Resistance: Provides consistent and accurate resistance values over a wide range of operating conditions.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Compact Design: Enables miniaturization of electronic devices, saving board space and reducing overall product size.
  • Versatile Applications: Suitable for a wide range of electronic circuits and applications.
  • Environmentally Friendly: RoHS compliance ensures that the resistor is free from hazardous substances.

Additional Details:

The RF73B2A221JTD has a resistance value of 220 ohms. The "J" in the part number indicates a tolerance of ±5%. The standard packaging is tape and reel for automated placement. Refer to the manufacturer's datasheet for detailed specifications including power rating, temperature coefficient, and voltage rating.

Careful consideration should be given to soldering techniques and PCB layout to ensure optimal performance and reliability. Consult the manufacturer's recommendations for proper handling and storage.

You May Also Be Interested in

Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess