EN
  • EN
  • DE

TLR2BNDTD5L00F

Part No TLR2BNDTD5L00F
Manufacturer KOA Speer
Catalog OEM Parts (T - Z)
Description .005 Ohm .5W 1% 150PPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100101-TLR2BNDTD5L00F
Categories OEM Parts(T-Z)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLR2BNDTD5L00F CAD Model

Description

The TLR2BNDTD5L00F is a current sense resistor manufactured by KOA Speer. This resistor is designed for precision current sensing in electronic circuits. Its key features include low resistance, high power rating, and excellent temperature coefficient of resistance (TCR), making it suitable for various applications where accurate current measurement is crucial.

Applications

  • Power Supplies: Used in power supplies for current monitoring and control, ensuring stable and efficient operation.
  • Motor Control: Provides accurate current sensing in motor control circuits, enabling precise control and protection of motors.
  • Battery Management Systems (BMS): Monitors battery charge and discharge currents in BMS applications, ensuring safe and efficient battery operation.
  • Inverters: Used in inverters for current feedback and control, optimizing performance and protecting against overcurrent conditions.
  • Automotive Electronics: Provides accurate current sensing in automotive electronic systems, such as engine control units (ECUs) and electric power steering (EPS) systems.

Features

  • Low Resistance Value: Offers a low resistance value (e.g., 5 mΩ) for minimal voltage drop and power loss during current sensing.
  • High Power Rating: Features a high power rating (e.g., 2W) for handling significant current loads without overheating.
  • Excellent TCR: Provides excellent temperature coefficient of resistance, ensuring stable and accurate resistance values over a wide temperature range.
  • Surface Mount Design: Designed for surface mount technology (SMT), allowing for easy and efficient PCB assembly.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards and minimizing the use of hazardous substances.
  • High Precision: Offers high precision and tolerance, ensuring accurate current measurement.

Benefits

  • Accurate Current Sensing: Provides accurate and reliable current sensing, enabling precise control and protection of electronic circuits.
  • Reduced Power Loss: Low resistance value minimizes voltage drop and power loss, improving efficiency and reducing heat generation.
  • Stable Performance: Excellent TCR ensures stable resistance values over a wide temperature range, improving overall circuit performance.
  • Easy Assembly: Surface mount design simplifies PCB assembly and reduces manufacturing costs.
  • Enhanced Reliability: Robust construction and high-quality materials ensure long-term reliability and stable performance.

Additional Details

The TLR2BNDTD5L00F is a highly reliable current sense resistor suitable for a variety of applications. Key specifications include the resistance value, power rating, tolerance, and TCR. Detailed electrical characteristics, dimensions, and soldering recommendations can be found in the manufacturer's datasheet. This resistor is typically used in applications where accurate and reliable current measurement is critical for optimal performance and protection of electronic systems. Proper thermal management should be considered to ensure the resistor operates within its specified temperature range.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess