LENOVO 59Y3825 - Hot-swap SAS SATA 8 Pack HDD Enablement Option(with 6 Gb/sec expand)

Part No LENOVO 59Y3825 - Hot-swap SAS SATA 8 Pack HDD Enablement Option(with 6 Gb/sec expand)
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description IBM 59Y3825. Supported storage drive interfaces: Serial ATATo upgrade the maximum number of hard drives to 16.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424332-LENOVO 59Y3825 - Hot-swap SAS SATA 8 Pack HDD Enablement Option(with 6 Gb/sec expand)
Manufacturer Lenovo

Description

The LENOVO 59Y3825 is a Hot-swap SAS SATA 8 Pack HDD Enablement Option, designed to significantly enhance the storage capabilities and flexibility of Lenovo server environments. With support for up to eight hot-swappable SAS or SATA hard disk drives, this enablement option allows for a substantial expansion of storage capacity while ensuring high-speed data access and transfer rates of up to 6 Gb/sec. It provides the groundwork for implementing advanced storage solutions, such as RAID configurations, improving data reliability, security, and performance. This feature is essential for dynamic business environments that require scalable, flexible, and reliable storage solutions to manage large volumes of data. The hot-swap capability ensures minimal downtime, allowing for easy and quick drive replacements or upgrades without the need to power down the server, facilitating continuous operation and maintenance. The LENOVO 59Y3825 embodies Lenovo’s dedication to innovation and excellence in server technology, offering a robust and efficient solution for enhancing server storage infrastructure and meeting the demanding needs of modern IT operations.

You May Also Be Interested in

Lenovo
IBM x3850 X5 and x3950 X5 QPI Wrap Card
Need more? Email Us
Lenovo
Media backplane
Need more? Email Us
Lenovo
IBM MOTHERBOARD FOR IBM FLEX SYSTEM X440 COMPUTE
Need more? Email Us
Lenovo
IBM Media Key. Type: Terminal emulation. Compatibility: dx360M2Compatible with dx360M2 server.
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 2x 1Gb ENET 4 Port
Need more? Email Us
Lenovo
CABLE PANL
Need more? Email Us
Supermicro
Supermicro Chassis rail set. Type: Other, Material: Metal, Product colour: Nickel. Quantity per pack: 2 pc(s)25.6" to 33.05" chassis rail set, screw/quick, for SC512F
Need more? Email Us
Lenovo
ThinkSystem SN550/SN850 Fabric Connector
Need more? Email Us
Supermicro
LSI BRACKET FOR LSI49571 BBU
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0430
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4736
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076