EN
  • EN
  • DE

5962-8688201XA

Part No 5962-8688201XA
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC, Mono 10V Reference IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-5
Max Operating Temperature 125 °C
Max Output Voltage 10 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 3
RoHS Compliant
Temperature Coefficient 30 ppm/°C
Win Source Part Number 1156775-5962-8688201XA
Categories PMIC - Voltage Reference
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8688201XA CAD Model

Description

The 5962-8688201XA, from Linear Technology, is a high-performance, precision operational amplifier designed to meet the stringent requirements of military and aerospace applications. This operational amplifier is characterized by its exceptional accuracy and stability, making it an ideal choice for critical systems where reliability and precision are paramount.

Key Features

  • Temperature Range: The device is designed to operate over a military temperature range, ensuring consistent performance under extreme conditions.
  • Low Offset Voltage: It boasts a low input offset voltage, which reduces error in high-precision circuits and applications.
  • Low Noise: The amplifier features low noise characteristics, minimizing interference and ensuring signal integrity in sensitive applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising gain.
  • Stable with High Capacitive Loads: It is designed to remain stable when driving capacitive loads, a common challenge for many operational amplifiers.

Applications

The 5962-8688201XA is well-suited for a variety of applications, including:

  • Instrumentation
  • Precision filters
  • Data acquisition systems
  • Military and aerospace electronics
  • Analog signal processing

Quality and Reliability

Linear Technology's commitment to quality is evident in the 5962-8688201XA operational amplifier. It is manufactured and tested to meet the rigorous standards of MIL-PRF-38535, ensuring its reliability in mission-critical applications. Each unit undergoes stringent testing to guarantee performance that meets or exceeds the listed specifications.

Conclusion

The 5962-8688201XA represents the pinnacle of Linear Technology's precision operational amplifiers, offering unparalleled accuracy and stability for systems where failure is not an option. Its robust design and superior specifications make it the go-to choice for engineers requiring the highest levels of performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670
Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061
Linear Technology
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $16.2350
Microchip Technology
IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Lowest to $1.1591
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4453 $74.8906
4+ $30.7244 $122.8976
6+ $29.7643 $178.5858
9+ $28.8041 $259.2369
11+ $27.8440 $306.2840
14+ $24.9635 $349.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess