EN
  • EN
  • DE

LT1117CM-5.0

Part No LT1117CM-5.0
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Win Source Part Number 302490-LT1117CM-5.0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1117CM-5.0 CAD Model

Description

Product Overview: LT1117CM-5.0

The LT1117CM-5.0 is a robust fixed voltage regulator from Linear Technology, designed to provide precise 5V power regulation with a high level of efficiency and reliability. This component is a part of the LT1117 series, which are known for their low dropout performance, making them ideal for applications where voltage regulation is critical, even with a minimal difference between the input and output voltages.

Key Features

  • Fixed Output Voltage: This device provides a stable 5V output, which is essential for consistent performance in electronic circuits.
  • Low Dropout Voltage: The LT1117CM-5.0 has a low dropout voltage, allowing it to operate effectively even when the input voltage is very close to the output voltage.
  • High Output Current: Capable of delivering up to 800mA of output current, making it suitable for a wide range of applications.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from overheating and potential damage.
  • Current Limiting: Built-in current limiting ensures that the regulator is safeguarded against short-circuit conditions and excessive load.
  • Stable with Low ESR Capacitors: The LT1117CM-5.0 remains stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the capacitors needed.

Applications

The Linear Technology LT1117CM-5.0 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Portable consumer electronics
  • Embedded systems
  • Microprocessor supply

With its robust design and comprehensive protection features, the LT1117CM-5.0 is an excellent choice for any application requiring a reliable 5V power source. Whether you're designing a new product or looking to improve an existing one, this voltage regulator from Linear Technology will help ensure your device operates smoothly and effectively.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess