LT1124IS8#PBF - Dual Precision Operational Amplifier
The LT1124IS8#PBF is a high-performance dual precision operational amplifier from Linear Technology, designed to offer exceptional accuracy and stability. This operational amplifier is an ideal choice for applications requiring low noise, high speed, and precise amplification, such as medical equipment, instrumentation, and professional audio equipment.
Key Features
- Low Noise Performance: With a low noise voltage of 0.85nV/√Hz at 1kHz, the LT1124 ensures a clean and precise signal amplification, minimizing the distortion in sensitive applications.
- High Gain Bandwidth Product: The device features a gain bandwidth product of 20MHz, which allows for high-speed amplification, making it suitable for fast signal processing applications.
- High Output Drive Capability: Capable of driving 600Ω loads, the LT1124 can be used in a wide range of output stages without compromising performance.
- Low Distortion: Total harmonic distortion is typically 0.0003%, ensuring high fidelity in audio and instrumentation applications.
- Stable with Capacitive Loads: The operational amplifier is designed to be stable with capacitive loads, reducing the potential for oscillations in complex circuits.
Specifications
- Supply Voltage Range: ±2.5V to ±18V
- Operating Temperature Range: -40°C to 85°C
- Package: 8-Lead Plastic SO
- Part Number: LT1124IS8#PBF
The LT1124IS8#PBF is available in a surface-mount package, which is ideal for space-constrained applications. Its precision specifications and robust design make it a reliable choice for engineers and designers looking to improve the performance of their circuits. Whether in professional audio, medical devices, or any application where signal integrity is paramount, the LT1124 delivers exceptional performance.
With its combination of low noise, high speed, and precision, the LT1124IS8#PBF operational amplifier represents Linear Technology's commitment to providing high-quality components for advanced electronic systems.