EN
  • EN
  • DE

LT1236ACS8-5#PBF

Part No LT1236ACS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V to 40 V
Operating Supply Current 1.5mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118232-LT1236ACS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1236ACS8-5#PBF CAD Model

Description

LT1236ACS8-5#PBF Precision Voltage Reference

The LT1236ACS8-5#PBF is a high-precision voltage reference component from Linear Technology, which is renowned for its stability and accuracy. This device is designed to provide a stable 5V output with a precision of 0.05%. It is housed in an 8-lead narrow SOIC package, ensuring compatibility with a wide range of electronic applications.

Key Features

  • Output Voltage: 5V with a tight initial tolerance of ±0.05%
  • Temperature Coefficient: Low temperature coefficient of 10ppm/°C max over a full −40°C to 85°C temperature range, ensuring reliable performance under varying conditions.
  • Long-Term Stability: Excellent long-term stability of 30ppm typical over 1,000 hours, making it suitable for critical applications requiring consistent performance over time.
  • Low Noise: Outputs a low noise voltage with only 1.0µVP-P of noise in the 0.1Hz to 10Hz bandwidth, providing a clean reference for sensitive circuits.
  • Low Dropout Performance: Capable of low dropout performance, with a maximum of 1.2V, which allows for operation with minimal headroom above the output voltage.
  • Supply Current: The device operates with a supply current of 1.5mA, contributing to power efficiency in the overall system design.

Applications

The LT1236ACS8-5#PBF is highly versatile and can be used in a variety of applications, including:

  • Precision data converters
  • High-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters
  • Industrial instrumentation
  • Medical equipment
  • Automotive electronics
  • Portable battery-powered devices

Quality and Reliability

Linear Technology ensures that the LT1236ACS8-5#PBF meets stringent quality and reliability standards, making it a trusted choice for professional and critical applications. Its robust design and superior performance characteristics make it a go-to solution for engineers requiring a high-accuracy voltage reference.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4677 $55.4031
7+ $15.1530 $106.0710
11+ $14.6795 $161.4745
15+ $14.2060 $213.0900
19+ $13.7324 $260.9156
25+ $12.3118 $307.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess