EN
  • EN
  • DE

LT1339ISW#PBF

Part No LT1339ISW#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTLR BST/FWRD CONV 20SOIC / DC/DC Cntrlr Single-OUT Step Down 150kHz Automotive 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage Up to 20V
Duty Cycle (Maximum) 90%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Phase Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 780383-LT1339ISW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1339
Introduction Date January 29, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1339ISW#PBF CAD Model

Description

The LT1339ISW#PBF is a versatile, high-power synchronous DC/DC controller from Linear Technology, designed to cater to a wide range of power supply applications. This controller integrates powerful features to enable the design of efficient, high-performance power conversion systems with ease.

Key Features

  • High Efficiency: The LT1339ISW#PBF is optimized for high efficiency, which is critical for reducing heat and improving system reliability.
  • Wide Input Voltage Range: With an input voltage range that accommodates variations in supply voltage, this controller is suitable for applications with fluctuating power sources.
  • Adjustable Switching Frequency: The user can set the switching frequency, allowing for a flexible approach to balance efficiency and component size.
  • High Current Capability: This device can handle high current applications, making it ideal for demanding power supply requirements.
  • Synchronous Operation: Synchronous rectification improves efficiency, especially in low voltage applications, by reducing diode losses.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature limits, thereby protecting the circuit from overheating.

Applications

The LT1339ISW#PBF is suitable for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive power systems
  • Industrial power supplies
  • High-density distributed power systems

Product Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LT1339ISW#PBF is no exception. It is designed with robust protection features and is built to meet high industry standards, ensuring long-term reliability for critical applications.

Summary

In summary, the LT1339ISW#PBF from Linear Technology is a highly capable synchronous DC/DC controller that combines efficiency, versatility, and reliability. Its comprehensive feature set and robust design make it an excellent choice for engineers looking to create sophisticated power supply systems in a range of industries.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $4.0465

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9283 $65.7849
6+ $17.9925 $107.9550
9+ $17.4302 $156.8718
12+ $16.8680 $202.4160
16+ $16.3057 $260.8912
21+ $14.6189 $306.9969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess