EN
  • EN
  • DE

LT1612EMS8#TRPBF

Part No LT1612EMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.62V
Maximum Output Voltage 4.95V
Output Current 500mA
Frequency - Switching 800kHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1058490-LT1612EMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1612EMS8#TRPBF CAD Model

Description

Product Overview: LT1612EMS8#TRPBF

The LT1612EMS8#TRPBF is a high-performance, current mode, PWM step-up DC/DC converter manufactured by Linear Technology. This compact and efficient power solution is designed to provide a regulated output voltage from an input voltage lower than the output. It is particularly suitable for battery-powered applications where extending battery life is crucial.

With its wide input voltage range of 1.25V to 15V, the LT1612EMS8#TRPBF is versatile and can accommodate a variety of power sources, including single-cell Li-Ion or multi-cell alkaline/NiMH batteries. The device is capable of generating an adjustable output voltage up to 34V, which makes it ideal for applications that require a high voltage from a low voltage source.

The LT1612EMS8#TRPBF employs a fixed frequency, current mode architecture that provides excellent line and load regulation, along with a stable operation over a wide range of input and output voltages. The switching frequency is internally set to 1.6MHz, allowing the use of small, low-profile inductors and capacitors, which results in a compact power supply design with low output voltage ripple.

Key features of the LT1612EMS8#TRPBF include its low quiescent current, high efficiency, and the ability to start up with a single-cell input. The device also has built-in features such as thermal shutdown, a low-battery detector, and a current limit, which protect the circuit from damage under abnormal conditions.

The LT1612EMS8#TRPBF comes in an MSOP-8 package, which is a space-saving option for portable applications. Its small footprint and minimal external component requirements make it a top choice for designers looking to minimize the size of their power supply circuitry without compromising performance.

Applications that can benefit from the LT1612EMS8#TRPBF include OLED displays, GPS systems, portable medical devices, and any portable device that requires a high-voltage supply generated from a low-voltage source. Its robust design and versatile features ensure reliable performance for a wide array of portable and battery-operated electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess