EN
  • EN
  • DE

LT3007ETS8#TRPBF

Part No LT3007ETS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 20MA TSOT23-8 / LDO Regulator Pos 0.6V to 44.5V 0.02A Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 45V
Output Voltage 0.6V
Output Voltage MAX 44.5V
Voltage Dropout (Maximum) 0.5V @ 20mA
Output Current 20mA
Operating Supply Current 6μA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 780866-LT3007ETS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3007
Introduction Date March 18, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3007ETS8#TRPBF CAD Model

Description

Product Overview: LT3007ETS8#TRPBF

The LT3007ETS8#TRPBF is a high-performance, low-dropout (LDO) voltage regulator from Linear Technology, a brand of Analog Devices. This state-of-the-art device is designed to deliver continuous output current up to 20mA with a dropout voltage of only 300mV at full load, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.

Key Features

  • Low Dropout Voltage: With a low dropout voltage of just 300mV, the LT3007ETS8#TRPBF ensures efficient regulation even when the input-to-output voltage differential is minimal, thus preserving battery life in portable devices.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 2.0V to 45V, accommodating a broad spectrum of power sources and providing flexibility in various application designs.
  • Adjustable Output: The output voltage is adjustable from 1.22V to 20V, providing design versatility to meet specific circuit requirements.
  • Low Quiescent Current: It features an ultra-low quiescent current of 3µA, which is ideal for battery-powered applications where extending battery life is paramount.
  • Stable with Low ESR Capacitors: The LT3007ETS8#TRPBF remains stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other types of capacitors.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from damage due to overheating.
  • Reverse Battery Protection: It also features reverse battery protection, which prevents the device and the subsequent circuitry from damage when the battery is installed backward.
  • No Protection Diodes Needed: The robust design negates the need for additional protection diodes, simplifying the design and reducing component count.

Applications

The LT3007ETS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable and Battery-Powered Equipment
  • Automotive Power Supplies
  • Industrial Power Supplies
  • Solar-Powered Systems
  • Wireless Transceivers
  • Handheld Instruments

With its low dropout performance, wide input voltage range, and energy-saving features, the LT3007ETS8#TRPBF from Linear Technology is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2207 $54.9315
100+ $1.0016 $100.1600
155+ $0.9703 $150.3965
215+ $0.9390 $201.8850
280+ $0.9077 $254.1560
370+ $0.8138 $301.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess