EN
  • EN
  • DE

LT1376CN8-5#PBF

Part No LT1376CN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC 5V 1.5A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1058234-LT1376CN8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1376CN8-5#PBF CAD Model

Description

The LT1376CN8-5#PBF is a high-efficiency step-down DC/DC converter from Linear Technology, designed to provide a precise regulated voltage from a variety of input sources. This robust converter is part of Linear Technology's LT1376 series and is packaged in an 8-lead PDIP (Plastic Dual In-line Package), offering a fixed output voltage of 5V.

Key Features

  • Efficient Operation: The LT1376CN8-5#PBF boasts a high efficiency of up to 90%, which helps in minimizing heat generation and power loss, making it suitable for battery-powered applications.
  • Wide Input Voltage Range: This converter can operate from an input voltage range of 4.5V to 60V, accommodating a broad spectrum of power sources, from single-cell batteries to industrial supplies.
  • Fixed 5V Output: It delivers a stable 5V output, which is commonly used in digital circuits, microcontrollers, and other electronic devices.
  • Adjustable Switching Frequency: The switching frequency can be programmed up to 500kHz, allowing flexibility in the design of inductors and capacitors, optimizing size and efficiency.
  • Low Dropout Operation: Its low dropout feature ensures the output voltage remains regulated even when the input voltage is very close to the output voltage.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards it from overheating and potential damage.

Applications

The LT1376CN8-5#PBF is versatile and can be used in a wide array of applications, including:

  • Portable devices
  • Automotive electronics
  • Industrial power systems
  • Telecommunications equipment
  • Point of load conversions

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1376CN8-5#PBF is no exception. It is designed to meet high standards of performance and reliability, ensuring a long operational life in various conditions. The device is also RoHS compliant, aligning with environmental standards for hazardous substances.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess