EN
  • EN
  • DE

NCP1378DR2G

Part No NCP1378DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.4 V to 18 V
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1081977-NCP1378DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1378DR2G CAD Model

Description

ON Semiconductor NCP1378DR2G PWM Current-Mode Controller

The NCP1378DR2G from ON Semiconductor is a versatile PWM current-mode controller designed for high-performance power supply applications. This component integrates a range of features to enhance the efficiency and reliability of switched-mode power supplies (SMPS), particularly in low-power standby and adapter solutions.

Key Features

  • Current-Mode Control: The NCP1378DR2G utilizes current-mode control to provide excellent line and load regulation, as well as simplified loop compensation.
  • Frequency Foldback: To improve efficiency at light loads, the device features frequency foldback, which reduces switching losses by lowering the operating frequency.
  • Dynamic Self-Supply: This eliminates the need for an auxiliary winding or external bias supply, simplifying the power supply design.
  • Adjustable Overcurrent Protection: The component includes an adjustable overcurrent protection feature, which helps to prevent damage to the power supply during overload conditions.
  • Auto-Recovery Short-Circuit Protection: In the event of a short circuit, the NCP1378DR2G automatically recovers, reducing the need for manual intervention or component replacement.
  • Frequency Jittering: The built-in frequency jittering helps in reducing electromagnetic interference (EMI), allowing for a quieter operation and easing EMI filter requirements.
  • Low Standby Power: Designed with energy efficiency in mind, the NCP1378DR2G helps achieve low standby power consumption, making it suitable for energy-saving applications.

Applications

The NCP1378DR2G is ideal for a variety of applications, including:

  • AC-DC adapters for notebooks, tablets, and other portable devices
  • Offline battery chargers
  • Standby and auxiliary power supplies
  • Consumer electronics power supplies

With its robust feature set and ON Semiconductor's commitment to quality, the NCP1378DR2G is a reliable choice for designers looking to create efficient and durable power supply solutions. Its compact SOIC-7 package allows for a minimal footprint on the PCB, making it an excellent choice for space-constrained applications.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess