EN
  • EN
  • DE

LT1460HCS3-3#TRPBF

Part No LT1460HCS3-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 40mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 3.9 V ~ 20 V
Operating Supply Current 220μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Manufacturer Homepage www.linear.com
Win Source Part Number 754390-LT1460HCS3-3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LT1460HCS3-3#TRPBF CAD Model

Description

The LT1460HCS3-3#TRPBF is a precision voltage reference component from Linear Technology, renowned for its high-quality and reliable power management solutions. This device is designed to offer a stable and precise reference voltage, which is a critical component in many electronic applications such as data converters, power supplies, and general analog circuits.

Key Features

  • Reference Voltage: The LT1460HCS3-3#TRPBF provides a fixed reference voltage of 3.0 volts, which is essential for ensuring accurate analog-to-digital or digital-to-analog conversion.
  • Low Temperature Coefficient: This product features a low temperature coefficient, which ensures that the voltage reference remains stable across a wide range of operating temperatures, thereby improving the performance of temperature-sensitive applications.
  • High Output Accuracy: With its high output accuracy, the LT1460HCS3-3#TRPBF ensures precision in electronic circuits, minimizing errors and enhancing overall system reliability.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-powered devices where power efficiency is a critical concern.
  • Long-Term Stability: Designed for long-term stability, the LT1460HCS3-3#TRPBF provides consistent performance over the lifespan of the product, which is particularly valuable for industrial and high-reliability applications.
  • Package: This voltage reference comes in a small surface-mount package, making it ideal for space-constrained applications.

Applications

The LT1460HCS3-3#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Data acquisition systems
  • High-precision instrumentation
  • Automotive electronics
  • Battery-powered equipment
  • Portable medical devices

Quality and Reliability

Linear Technology ensures that all its products, including the LT1460HCS3-3#TRPBF, meet stringent quality standards. The device is thoroughly tested to guarantee performance under various conditions, providing designers with confidence in the stability and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess