EN
  • EN
  • DE

LT1460LHS8-2.5#PBF

Part No LT1460LHS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 40mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 3.4 V to 20 V
Operating Supply Current 165μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 123357-LT1460LHS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1460LHS8-2.5#PBF CAD Model

Description

Product Overview: LT1460LHS8-2.5#PBF

The LT1460LHS8-2.5#PBF is a precision voltage reference component manufactured by Linear Technology. This high-quality electronic device is designed to offer a stable and precise reference voltage, which is crucial for the accurate operation of analog circuits. It is particularly suitable for high-performance data converters, portable instrumentation, and industrial control systems where stability and reliability are paramount.

Key Features

  • Reference Voltage: This product provides a fixed reference voltage of 2.5 volts, which is maintained with high accuracy.
  • Temperature Stability: The LT1460LHS8-2.5#PBF boasts excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Low Dropout Voltage: It features a low dropout voltage, making it efficient for applications with a limited power supply range.
  • Low Noise: With its low output noise, this voltage reference is ideal for sensitive applications requiring minimal signal interference.
  • Long-Term Stability: The device is designed for long-term stability, ensuring that its performance does not degrade significantly over time.

Package and Durability

The LT1460LHS8-2.5#PBF is encased in a robust 8-lead SOIC package, which provides excellent thermal performance and is suitable for surface-mount technology (SMT). The package is designed to withstand harsh industrial environments and is lead-free and RoHS compliant, catering to environmentally conscious applications.

Applications

With its precision and reliability, the LT1460LHS8-2.5#PBF is well-suited for a variety of applications, including:

  • Precision data systems
  • Battery-powered equipment
  • Industrial and process control systems
  • High-resolution analog-to-digital converters (ADCs)
  • Portable test instruments

The LT1460LHS8-2.5#PBF from Linear Technology is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether for prototyping or mass production, this voltage reference stands as a cornerstone for precision and stability in electronic systems.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess