EN
  • EN
  • DE
  • IT

LT1505CG-1#PBF

Part No LT1505CG-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CONST I/V 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 3 to 4
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 24V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SSOP
Win Source Part Number 130262-LT1505CG-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT1505CG-1#PBF CAD Model

Description

Product Overview: LT1505CG-1#PBF

The LT1505CG-1#PBF is a high-performance, sealed lead-acid (SLA) battery charger designed by Linear Technology to cater to a variety of applications requiring reliable and efficient charging solutions. This integrated circuit (IC) is specifically engineered to optimize the charging process for SLA batteries, which are commonly used in UPS systems, emergency lighting, and portable power tools.

Key Features

  • Charging Algorithm: The LT1505CG-1#PBF employs a sophisticated multi-stage charging algorithm that ensures batteries are charged quickly and safely. The charger transitions between bulk, absorption, and float charge stages to maximize battery life and performance.
  • High Efficiency: This charger is designed for efficiency, minimizing heat generation and power loss during the charging process. It supports high-efficiency operation, which makes it suitable for continuous, round-the-clock applications.
  • Voltage and Current Regulation: It includes precise regulation of charging voltage and current, protecting the battery from overcharging and promoting longevity. The charger can deliver up to 1.5A of charging current, depending on the needs of the specific battery and application.
  • Wide Input Voltage Range: With a wide input voltage range, the LT1505CG-1#PBF can accommodate various power supplies and fluctuating input conditions, making it versatile for use in different environments and regions.
  • Thermal Protection: The device includes thermal protection features that prevent overheating, ensuring safe operation even under high load conditions.
  • Compact Package: The IC comes in a compact package, which allows for easy integration into space-constrained applications without compromising on performance.

Applications

The LT1505CG-1#PBF is suitable for a wide range of applications that require dependable charging solutions for sealed lead-acid batteries. Its robust design and advanced features make it an ideal choice for:

  • Uninterruptible Power Supplies (UPS)
  • Emergency Lighting Systems
  • Portable Power Tools
  • Medical Devices
  • Security Systems
  • Automotive and Marine Applications

With its combination of performance, efficiency, and reliability, the LT1505CG-1#PBF from Linear Technology stands out as a premier choice for SLA battery charging needs across various industries and applications.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0383 $66.2298
13+ $9.0575 $117.7475
20+ $8.7745 $175.4900
28+ $8.4904 $237.7312
36+ $8.2074 $295.4664
48+ $7.3585 $353.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess