EN
  • EN
  • DE

LT1521CMS8-3#PBF

Part No LT1521CMS8-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.3A 8MSOP / LDO Regulator Pos 3V 0.3A 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 3V
Voltage Dropout (Maximum) 0.75V @ 300mA
Output Current 300mA
Operating Supply Current 25μA ~ 12mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780537-LT1521CMS8-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1521
Introduction Date January 27, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1521CMS8-3#PBF CAD Model

Description

LT1521CMS8-3#PBF - Low Dropout Regulator from Linear Technology

The LT1521CMS8-3#PBF is a robust low dropout regulator (LDO) designed by Linear Technology to deliver a fixed output voltage of 3.3V with a maximum output current of 300mA. Engineered for stability and reliability, this LDO is an ideal choice for applications requiring a consistent voltage supply with minimal power dissipation.

Key Features

  • Low Dropout Voltage: The LT1521CMS8-3#PBF boasts a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is small. This makes it suitable for battery-powered devices where maximizing battery life is crucial.
  • High Output Current: With the ability to supply up to 300mA of output current, this regulator can support a wide range of peripherals and components.
  • Fixed Output Voltage: The device provides a fixed 3.3V output, a common voltage level for digital circuits, making it easy to integrate without the need for additional voltage adjustment components.
  • Excellent Line and Load Regulation: The LT1521CMS8-3#PBF maintains a consistent output despite variations in input voltage and load, ensuring reliable performance for sensitive electronic circuits.
  • Thermal Protection: The built-in thermal protection safeguards the device against excessive temperatures, enhancing its longevity and reliability.
  • Low Noise: It is designed to have low output noise, which is essential for noise-sensitive applications like audio or precision measurement devices.
  • No Protection Diodes Needed: The internal circuitry is designed to be robust, eliminating the need for external diodes to protect against output capacitor discharge.

Applications

The LT1521CMS8-3#PBF is versatile and can be used in various applications, including:

  • Portable electronics
  • Battery-powered equipment
  • Microprocessor supply
  • Memory supply
  • Reference voltage supply

Package and Quality

Enclosed in an MSOP-8 package, the LT1521CMS8-3#PBF is compact and suitable for space-constrained applications. It is also lead-free and RoHS compliant, adhering to environmental standards and regulations for electronic components.

With its combination of features, the LT1521CMS8-3#PBF from Linear Technology is a reliable and efficient solution for maintaining a stable voltage in a wide array of electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7778 $52.0002
22+ $4.7408 $104.2976
33+ $4.5926 $151.5558
45+ $4.4445 $200.0025
59+ $4.2963 $253.4817
78+ $3.8519 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess