EN
  • EN
  • DE

LT1528CT#PBF

Part No LT1528CT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 3A TO220-5 / LDO Regulator Pos 3.3V 3A 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 3.3V (3.3V)
Output Voltage MAX 14V
Voltage Dropout (Maximum) 0.85V @ 3A
Output Current 3A
Operating Supply Current 750μA ~ 140mA
PSRR 67dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 780542-LT1528CT#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1528
Introduction Date January 31, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1528CT#PBF CAD Model

Description

Product Overview: LT1528CT#PBF

The LT1528CT#PBF is a robust low-dropout regulator (LDO) from Linear Technology, designed to deliver high performance in a wide range of applications. This LDO is capable of providing up to 3A of continuous output current with a low dropout voltage, making it an ideal choice for systems that require a stable and reliable power supply.

Key Features

  • High Output Current: The LT1528CT#PBF can deliver up to 3A of continuous output current, which is suitable for powering high-current devices and systems.
  • Low Dropout Voltage: It features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This is particularly beneficial in battery-powered applications where maximizing battery life is crucial.
  • Adjustable Output Voltage: The output voltage can be set from 3.8V to 20V with an external resistor divider, providing flexibility to meet various design requirements.
  • Stable with Low ESR Output Capacitors: The LT1528CT#PBF remains stable with output capacitors that have a low equivalent series resistance (ESR), which is common in modern ceramic capacitors.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device against excessive current and temperature, enhancing reliability and longevity.

Applications

The LT1528CT#PBF is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Portable Computers
  • Instrumentation
  • Microprocessor Supply

Product Specifications

This LDO comes in a TO-220 package, which is known for its thermal efficiency and ease of mounting. The part number LT1528CT#PBF indicates that it is provided in a leaded Pb-free (lead-free) version, which complies with current environmental standards for electronic components.

In summary, the LT1528CT#PBF from Linear Technology is a high-quality power management solution that offers excellent load regulation, low dropout performance, and high reliability, making it an excellent choice for designers looking to enhance the performance and efficiency of their power supply systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5669 $53.5035
35+ $2.9267 $102.4345
53+ $2.8352 $150.2656
73+ $2.7438 $200.2974
95+ $2.6523 $251.9685
127+ $2.3779 $301.9933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess