EN
  • EN
  • DE

LT1573CS8-3.3

Part No LT1573CS8-3.3
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 1.7mA
Voltage - Input 2.8 V to 10 V
Temperature Range - Operating 0°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 072290-LT1573CS8-3.3
Ultra Librarian 3D Model Ultra Librarian LT1573CS8-3.3 CAD Model

Description

Product Overview: LT1573CS8-3.3

The LT1573CS8-3.3 is a high-performance, low dropout linear regulator designed by Linear Technology, a company renowned for its robust and reliable power management solutions. This regulator is capable of delivering a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications requiring a stable and precise voltage source.

Key Features

  • Fixed Output Voltage: The LT1573CS8-3.3 provides a fixed 3.3V output, which is essential for powering 3.3V logic and microcontroller-based circuits.
  • Low Dropout Voltage: This regulator features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
  • High Output Current: With the ability to deliver up to 2.5A of continuous output current, this device can easily handle high-current demands of modern electronic devices.
  • Thermal Protection: The LT1573CS8-3.3 includes built-in thermal protection, which prevents damage to the regulator under overheating conditions, enhancing the product's reliability and longevity.
  • Overcurrent Protection: The device also incorporates overcurrent protection, safeguarding both the regulator and the downstream components from excessive current draw.

Applications

  • Power supply for 3.3V digital systems
  • Portable and battery-powered equipment
  • Microcontroller power supply
  • Peripheral power supplies

Package and Quality

The LT1573CS8-3.3 comes in a compact SO-8 package, which is suitable for space-constrained applications. Linear Technology's commitment to high-quality manufacturing ensures that each regulator meets strict performance criteria and reliability standards.

Conclusion

Overall, the LT1573CS8-3.3 from Linear Technology stands out for its high efficiency, robust protection features, and the ability to support high-current loads. Its versatility and reliability make it an excellent choice for designers seeking a dependable power solution for their 3.3V applications.

You May Also Be Interested in

Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess