EN
  • EN
  • DE

LT1584CT-3.6

Part No LT1584CT-3.6
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.6V TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 3.6V
Dropout Voltage-Max 1.4V @ 7A
Output Current 7A
Operating Supply Current 13mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.6V
Voltage - Dropout (Typical) 1.25V @ 7A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 072300-LT1584CT-3.6
Ultra Librarian 3D Model Ultra Librarian LT1584CT-3.6 CAD Model

Description

Product Overview: LT1584CT-3.6

The LT1584CT-3.6 is a high-performance, low dropout (LDO) linear regulator from Linear Technology, designed to provide a fixed output voltage of 3.6V with exceptional accuracy and stability. This regulator is capable of delivering up to 7A of continuous output current, making it an ideal choice for demanding applications that require a high current supply with a low voltage drop.

Key Features

  • Fixed Output Voltage: 3.6V, which is ideal for logic-level applications and post-regulation scenarios.
  • High Output Current: Capable of providing up to 7A of continuous current to meet the needs of power-hungry circuits.
  • Low Dropout Voltage: The LT1584CT-3.6 maintains regulation with minimal input-to-output voltage differential, enhancing efficiency and allowing operation under a wider range of input voltages.
  • Excellent Line and Load Regulation: Ensures a stable output voltage despite changes in input voltage or output current.
  • Fast Transient Response: Quickly responds to changes in load, which is critical for maintaining voltage stability in dynamic systems.
  • Thermal Protection: Built-in thermal shutdown feature protects the device from overheating, enhancing reliability and longevity.
  • Adjustable Current Limit: The output current limit can be set to a desired level to protect downstream components.

Applications

The LT1584CT-3.6 is versatile and can be used in a variety of applications, including:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Computer add-on cards
  • Microprocessor and logic supply
  • Battery-powered devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1584CT-3.6 is no exception. It is designed with the highest standards of performance and reliability in mind, ensuring that your application runs smoothly even under the most strenuous conditions.

Whether you're designing a sophisticated computer system, upgrading a power supply, or working on battery-powered portable devices, the LT1584CT-3.6 offers the performance and features required for a wide range of power management applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess