EN
  • EN
  • DE

LT1777IS#PBF

Part No LT1777IS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.55A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 7.4V
Voltage Input MAX 48V
Output Voltage 1.24V
Output Voltage MAX 30V
Output Current 550mA (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.linear.com
Win Source Part Number 724709-LT1777IS#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1777
Introduction Date August 24, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1777IS#PBF CAD Model

Description

Linear Technology's LT1777IS#PBF Step-Down Switching Regulator

The LT1777IS#PBF is a versatile and efficient step-down switching regulator from Linear Technology, designed to meet a wide range of power supply requirements. This high-performance component is ideal for applications requiring a compact, high-efficiency power solution.

Key Features:

  • Wide Input Voltage Range: The LT1777IS#PBF can operate with input voltages ranging from 4.5V to 60V, making it suitable for a variety of input sources.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V up to the input voltage level, providing flexibility for different circuit requirements.
  • High Efficiency: With its advanced design, the regulator achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Low Dropout Operation: The device is capable of low dropout operation, which ensures consistent performance even when the input voltage is close to the output voltage.
  • Stable with Low ESR Capacitors: The LT1777IS#PBF remains stable with ceramic, tantalum, and aluminum electrolytic capacitors, giving designers more flexibility in component selection.
  • Thermal Protection: Built-in thermal protection safeguards the regulator from overheating, enhancing its durability and longevity.

Applications:

The LT1777IS#PBF is well-suited for a broad range of applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Portable electronics
  • Power supplies for FPGAs, DSPs, and microprocessors

Package and Quality:

This regulator comes in a 16-lead SOIC package, providing a compact solution that is easy to integrate into various circuit designs. The part number LT1777IS#PBF indicates that it is provided in a lead-free finish, adhering to the latest environmental standards. The device is manufactured by Linear Technology, a trusted name in high-performance analog integrated circuits, ensuring quality and reliability for critical applications.

With its robust feature set and versatile performance, the LT1777IS#PBF is an excellent choice for designers looking to create efficient, reliable power supply systems in a wide array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2030 $56.8120
9+ $11.6538 $104.8842
14+ $11.2896 $158.0544
19+ $10.9254 $207.5826
24+ $10.5612 $253.4688
32+ $9.4687 $302.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 399 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess