EN
  • EN
  • DE

LT1790BCS6-5#TRMPBF

Part No LT1790BCS6-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-6 / V-Ref Precision 5V 5mA 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 80μVp-p
Noise - 10Hz to 10kHz 118μVrms
Voltage - Input 5.5 V ~ 18 V
Operating Supply Current 80μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 780688-LT1790BCS6-5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1790
Introduction Date September 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1790BCS6-5#TRMPBF CAD Model

Description

The LT1790BCS6-5#TRMPBF is a highly precise and stable low power voltage reference component manufactured by Linear Technology, now part of Analog Devices. This voltage reference is designed to provide a fixed 5V output with an impressive initial accuracy and temperature stability, making it an ideal choice for high-performance data converters, portable instrumentation, and industrial control systems.

Key Features

  • Precision Reference: Offers a fixed 5V output voltage with an initial accuracy of ±0.1%.
  • Temperature Stability: Exhibits excellent temperature stability, ensuring reliable performance over a wide range of operating conditions.
  • Low Dropout Voltage: Functions with a minimal difference between the input voltage and output voltage, enhancing efficiency in low headroom applications.
  • Low Power: Consumes minimal power, making it suitable for battery-powered devices.
  • Small Package: Comes in a compact SOT-23 package, ideal for space-constrained applications.
  • Long-Term Stability: Provides excellent long-term stability, which enhances device reliability and lifespan.
  • Supply Range: Operates over a wide supply range, accommodating various application requirements.

Applications

  • Precision data converters
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Product Specifications

Parameter Value Output Voltage 5V Initial Accuracy ±0.1% Temperature Coefficient Typically 10ppm/°C Package SOT-23 Operating Temperature Range −40°C to +125°C

The LT1790BCS6-5#TRMPBF is a testament to Linear Technology's commitment to high-quality, precision components. Its robust design and reliable performance make it an excellent choice for any application requiring a stable voltage reference.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5358 $52.2864
19+ $5.3627 $101.8913
29+ $5.1951 $150.6579
40+ $5.0276 $201.1040
52+ $4.8600 $252.7200
69+ $4.3572 $300.6468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess