The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LT1937ES5#TR

Part No LT1937ES5#TR
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM TSOT23-5
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $64.8307 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$69.5660
$69.566
2+
$67.3920
$134.784
3+
$65.2180
$195.654
4+
$63.0440
$252.176
6+
$56.5220
$339.132
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,633 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Win Source Part Number 302738-LT1937ES5#TR
Case / Package TSOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Applications Backlight
Dimming Analog, PWM
Frequency 1.2MHz
Channel Output Current 320mA (Switch)
Output Voltage 36V
Maximum Supply Voltage 10V
Operating Input Voltage(Min) 2.5V
Number of Outputs 1
Internal Switch(s) Yes
Topology Step-Up (Boost)
Type DC DC Regulator
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits

Description

Linear Technology's LT1937ES5#TR: A Compact, Efficient Boost Converter

The LT1937ES5#TR is a high-performance, current mode PWM boost DC/DC converter from Linear Technology, a leader in analog integrated circuits. This small and efficient component is designed to drive power LEDs from a single cell lithium-ion battery, making it an ideal choice for portable applications. Its compact size and high switching frequency enable the use of tiny, low-cost capacitors and inductors, resulting in a minimal footprint on the PCB.

Operating from an input voltage range of 2.5V to 16V, the LT1937ES5#TR can deliver output voltages up to 34V, and it maintains a constant current output to drive high brightness LEDs. The fixed frequency, current mode architecture ensures stable operation over a wide range of supply and output voltages. A frequency of 1.2MHz allows the LT1937 to use a small inductor and output capacitor, which are critical for space-constrained applications.

The device comes in a tiny ThinSOT-23 package, which is ideal for portable applications where space is at a premium. Additionally, the LT1937ES5#TR features internal soft-start functionality, which limits inrush current during startup, thereby reducing the stress on the input power source. This also prevents the output voltage from overshooting during startup, which is crucial for LED applications to ensure the longevity of the LED.

Other notable features of the LT1937ES5#TR include open LED protection, which prevents the converter from going into overvoltage shutdown if the LED load is disconnected. It also has over-temperature protection for enhanced reliability and a shutdown pin that reduces quiescent current to less than 1µA, extending battery life in portable applications.

Whether you're designing portable lighting, handheld devices, or any other application requiring a high-efficiency boost converter, the LT1937ES5#TR offers an excellent balance of performance, size, and ease of use. With its robust feature set and Linear Technology's reputation for quality, this component is an exceptional choice for your power conversion needs.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.