EN
  • EN
  • DE

LT3009ESC8#TRPBF

Part No LT3009ESC8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 20MA SC70-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 19.55V
Dropout Voltage-Max 0.45V @ 20mA
Output Current 20mA
Operating Supply Current 6μA to 1mA
PSRR 72dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.6 V to 19.5 V
Voltage - Dropout (Typical) 0.28V @ 20mA
Mounting SMD (SMT)
Case / Package SC-70-8
Win Source Part Number 002756-LT3009ESC8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3009ESC8#TRPBF CAD Model

Description

Linear Technology LT3009ESC8#TRPBF Low Dropout Voltage Linear Regulator

The LT3009ESC8#TRPBF from Linear Technology is a high-performance, low dropout voltage linear regulator designed to deliver continuous output current up to 20mA. This device is ideal for battery-powered systems, portable devices, and other applications where extended battery life and minimal power consumption are critical.

With an input voltage range of 1.8V to 20V, the LT3009ESC8#TRPBF offers great flexibility for various power supply designs. It is capable of providing a regulated output voltage that is adjustable from 1.22V to 20V, allowing designers to tailor the output to meet specific requirements of their application.

The regulator features an exceptionally low quiescent current of just 3µA, which contributes to its excellent power efficiency and makes it suitable for systems where power conservation is paramount. Additionally, the low dropout voltage of only 300mV at full load ensures efficient operation even when the input-to-output voltage difference is minimal, further extending battery life.

The LT3009ESC8#TRPBF comes in a compact, surface-mount SOT-23 package, making it an excellent choice for space-constrained applications. The small footprint of the device allows for high-density PCB layouts and simplifies the integration into complex circuits.

Protection features of this linear regulator include thermal shutdown, reverse battery protection, and current limiting. These safety mechanisms help to prevent damage to the regulator and the connected load under abnormal conditions, ensuring reliable and stable operation over its lifetime.

Overall, the LT3009ESC8#TRPBF is a robust and versatile linear regulator that offers high performance with minimal power loss. Its low quiescent current, wide input voltage range, and adjustable output voltage make it a perfect choice for engineers looking to optimize power-sensitive designs while maintaining a high degree of flexibility and reliability.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0759 $50.7590
25+ $4.1648 $104.1200
38+ $4.0347 $153.3186
52+ $3.9045 $203.0340
67+ $3.7744 $252.8848
89+ $3.3839 $301.1671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess