EN
  • EN
  • DE

LT3014HVEDD#PBF

Part No LT3014HVEDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 20MA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 80V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 60V
Dropout Voltage-Max 0.57V @ 20mA
Output Current 20mA
Operating Supply Current 20μA to 1mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 60 V
Voltage - Dropout (Typical) 0.35V @ 20mA
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 131929-LT3014HVEDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3014HVEDD#PBF CAD Model

Description

Product Overview: LT3014HVEDD#PBF

The LT3014HVEDD#PBF is a high-performance, low dropout linear regulator designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This regulator is specifically engineered to deliver a continuous output current of up to 20mA with a low dropout voltage, making it an ideal choice for battery-powered systems, portable devices, and applications where power efficiency is crucial.

Key Features

  • Low Dropout Voltage: The LT3014HVEDD#PBF boasts an ultra-low dropout voltage, ensuring efficient operation even when the input-to-output voltage difference is minimal.
  • Wide Input Voltage Range: This device can handle a wide range of input voltages from 4V to 80V, offering great flexibility for various applications and making it suitable for automotive and industrial environments.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, thereby improving output noise performance and transient response.
  • High-Temperature Operation: Designed to operate in extreme temperatures, the LT3014HVEDD#PBF can function reliably in a temperature range from -40°C to 125°C.
  • No Protection Diodes Needed: Internal circuitry is designed to prevent reverse battery, reverse current, and overcurrent scenarios, eliminating the need for additional protection diodes.
  • Adjustable Output: The output voltage can be set anywhere from 1.24V up to nearly the input voltage level, providing versatility for different design requirements.

Applications

The LT3014HVEDD#PBF is suitable for a wide range of applications, including but not limited to:

  • Automotive electronics
  • Portable battery-powered devices
  • Industrial supplies
  • Power management for sensitive electronics
  • Avionics and marine systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3014HVEDD#PBF is no exception. It is built with robust packaging and has been rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. The device is offered in a small 8-lead DFN package, providing a compact solution for space-constrained applications.

Overall, the LT3014HVEDD#PBF from Linear Technology is a versatile, efficient, and reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess