EN
  • EN
  • DE

LT3020EMS8-1.5

Part No LT3020EMS8-1.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LT3020 -  IC VOLT REG FIXED 1 10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.285V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 250 µA
Current - Supply (Max) 3.5 mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 92 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 623892-LT3020EMS8-1.5
Ultra Librarian 3D Model Ultra Librarian LT3020EMS8-1.5 CAD Model

Description

Introducing the LT3020EMS8-1.5 Low-Dropout Voltage Regulator

The LT3020EMS8-1.5 is a high-performance, low-dropout (LDO) linear voltage regulator from Linear Technology, designed to provide a precise and stable output voltage of 1.5V. This compact and efficient component is an ideal solution for a wide range of applications requiring a reliable power supply with minimal voltage drop.

Key Features:

  • Stable Output Voltage: The LT3020EMS8-1.5 maintains a steady 1.5V output, even under varying input voltages and load conditions, thanks to its advanced design and internal feedback loop.
  • Low Dropout Voltage: With a low dropout voltage, this regulator can operate efficiently even when the input voltage is very close to the output voltage, making it ideal for battery-powered devices where maximizing battery life is crucial.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, the LT3020EMS8-1.5 can power a wide array of peripherals and components.
  • Thermal Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits, providing additional protection against overheating.
  • Low Noise: This regulator is designed to produce minimal noise and ripple on the output, which is essential for sensitive applications such as RF circuits and precision instrumentation.
  • Small Footprint: Housed in an MSOP-8 package, the LT3020EMS8-1.5 offers a compact solution that saves valuable board space in space-constrained applications.

Applications:

The versatility of the LT3020EMS8-1.5 makes it suitable for a diverse range of applications, including:

  • Portable and battery-powered electronics
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • Medical devices
  • Automotive electronics

With its precise voltage regulation, low power dissipation, and robust protection features, the LT3020EMS8-1.5 from Linear Technology stands out as an exemplary choice for designers seeking to ensure stable and efficient power delivery in their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5484 $54.1940
80+ $1.2705 $101.6400
125+ $1.2308 $153.8500
170+ $1.1911 $202.4870
220+ $1.1514 $253.3080
295+ $1.0323 $304.5285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess