EN
  • EN
  • DE

LT3020EMS8#PBF

Part No LT3020EMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A 8MSOP / LDO Regulator Pos 0.2V to 9.5V 0.1A 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 0.2V
Output Voltage MAX 9.5V
Voltage Dropout (Maximum) 0.285V @ 100mA
Output Current 100mA
Operating Supply Current 250μA ~ 3.5mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780912-LT3020EMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3020
Introduction Date May 04, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3020EMS8#PBF CAD Model

Description

Linear Technology's LT3020EMS8#PBF Low-Dropout Regulator

Introducing the LT3020EMS8#PBF, a high-performance low-dropout (LDO) linear regulator from Linear Technology, designed to deliver precision and stability for a wide range of applications. This compact and efficient LDO is ideal for use in battery-powered systems, portable devices, and industrial equipment where space is at a premium and power efficiency is crucial.

Key Features

  • Low Dropout Voltage: The LT3020EMS8#PBF boasts an impressively low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage. This feature is particularly useful in battery-powered applications where maximizing the usage of available battery voltage is critical.
  • Adjustable Output: Flexibility is at the core of this device, with an output voltage that is adjustable from 1.22V to 20V. This wide range enables the LT3020EMS8#PBF to be used in a variety of circuits without the need for multiple different regulators.
  • High Output Current: Capable of delivering up to 100mA of continuous output current, this regulator can power a range of low-power devices and circuits, making it a versatile choice for designers.
  • Stable with Low ESR Capacitors: The LT3020EMS8#PBF maintains stability with low ESR, ceramic output capacitors, which reduces the amount of required PCB space and component cost.
  • Thermal Protection: With built-in thermal shutdown and current limit features, the LT3020EMS8#PBF is designed to protect itself and your application from damage due to overheating or excessive current conditions.
  • Low Noise: This LDO regulator offers low noise operation, making it suitable for sensitive RF supply applications and precision instrumentation where noise can adversely affect performance.

Applications

The LT3020EMS8#PBF is versatile enough to be used in a variety of applications including but not limited to:

  • Portable, battery-powered devices
  • Microprocessor supply
  • Power management for PDAs and smartphones
  • Automotive power supplies
  • Industrial supplies

With the LT3020EMS8#PBF, Linear Technology offers a reliable, high-performance LDO voltage regulator that combines low dropout, adjustable output, and high output current capabilities in a small package, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess