EN
  • EN
  • DE

LT3467AES6#TRMPBF

Part No LT3467AES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ADJ TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.255V
Maximum Output Voltage 40V
Output Current 1.1A
Frequency - Switching 2.1MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 123427-LT3467AES6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3467AES6#TRMPBF CAD Model

Description

The LT3467AES6#TRMPBF is a versatile and compact step-up DC/DC converter from Linear Technology, designed to meet the needs of a variety of applications that require a small footprint and high-efficiency power conversion. This product is particularly suitable for portable devices, as it can efficiently boost lower voltage levels to the required higher voltages necessary for various electronic components.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage that can be set with external resistors, offering design flexibility for specific application requirements.
  • Integrated 1.3A Switch: The LT3467AES6#TRMPBF includes an internal 1.3A, 40V power switch, which facilitates the design of boost converters without the need for external power switches.
  • Wide Input Voltage Range: It operates with an input voltage range from 2.4V to 16V, making it compatible with a variety of power sources including single-cell Li-Ion batteries, multi-cell alkaline batteries, or regulated 5V and 12V power supplies.
  • High Switching Frequency: The device's high switching frequency of up to 1.3MHz allows the use of small, low-cost capacitors and inductors, which reduces the overall solution size and cost.
  • Low Quiescent Current: Its low quiescent current helps in preserving battery life, an essential feature for battery-powered applications.
  • Thermal Protection: The product includes thermal shutdown protection, safeguarding the device from potential damage due to overheating.

Applications

The LT3467AES6#TRMPBF is ideal for a range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Handheld medical devices
  • Wireless modems and network cards
  • GPS and navigation systems
  • LED lighting drivers

Quality and Reliability

Linear Technology ensures that the LT3467AES6#TRMPBF meets the highest quality and reliability standards. The device is available in a compact SOT-23 package, which is RoHS compliant and suitable for automated assembly processes. The “TRMPBF” suffix indicates that the product is provided in tape and reel packaging, facilitating efficient manufacturing and assembly for high-volume production.

With its comprehensive feature set and high level of integration, the LT3467AES6#TRMPBF from Linear Technology stands out as an efficient solution for power conversion challenges in compact, portable applications.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess