EN
  • EN
  • DE

LT3507AEUHF#TRPBF

Part No LT3507AEUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (3), Linear (LDO) (1)
Purpose Automotive
Number of Outputs 4
Frequency - Switching 900kHz to 1.1MHz
Voltage/Current - Output 1 -, 2.7A
Voltage/Current - Output 2 -, 1.8A
Voltage/Current - Output 3 -, 1.8A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 4 V to 36 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 1059398-LT3507AEUHF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3507AEUHF#TRPBF CAD Model

Description

The LT3507AEUHF#TRPBF is a robust, high-performance triple-output monolithic switching regulator designed by Linear Technology to cater to a wide array of power supply applications. This device is capable of generating three independent voltage outputs from a single input, making it an ideal solution for complex, multi-rail systems.

Key Features:

  • Wide Input Voltage Range: The LT3507AEUHF#TRPBF can handle an input voltage range from 4V to 36V, making it highly versatile for varying supply voltages.
  • Triple Output Channels: This regulator provides three outputs with current ratings of 1A, 1A, and 2A, respectively, allowing for flexible power distribution across different parts of the system.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 2.2MHz, which provides flexibility in balancing efficiency and component size.
  • Internal Soft-Start: The built-in soft-start feature minimizes inrush current and output overshoot at startup, enhancing system reliability.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage.

Applications:

The LT3507AEUHF#TRPBF is suitable for a variety of applications, including:

  • Automotive power systems
  • Industrial control equipment
  • Distributed power systems
  • Telecommunications infrastructure

Package and Quality:

Encased in a compact 5mm x 7mm QFN-38 package, the LT3507AEUHF#TRPBF is designed for space-constrained environments. The device is also available in a lead-free finish, adhering to RoHS standards and ensuring compliance with environmental regulations. It is provided in tape and reel packaging, designated by the '#TRPBF' suffix, which facilitates efficient assembly for high-volume production.

Conclusion:

The LT3507AEUHF#TRPBF from Linear Technology stands out as a multi-output, high-efficiency switching regulator that is both versatile and reliable. Its broad input voltage range, adjustable switching frequency, and thermal protection make it a top choice for designers looking to create stable and efficient power supply solutions in their applications.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess