EN
  • EN
  • DE

MAX1881EUG+

Part No MAX1881EUG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Conv DC-DC 2.7V to 5.5V Step Up Single-Out 2.7V to 13V 0.75A 24-Pin TSSOP / IC DCDC CONV QD TFT LCD 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Converter, TFT LCD
Voltage - Input 2.7 V ~ 5.5 V
Number of Outputs 4
Voltage - Output 2.7 V ~ 13 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 785571-MAX1881EUG+
Popularity Medium
Supply and Demand Status Limited
Family Name max1881eug+
Introduction Date March 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1881EUG+ CAD Model

Description

The MAX1881EUG+ is a high-performance, low-noise, dual-output, step-down controller from Maxim Integrated, designed to meet the rigorous power supply specifications of modern digital devices. This advanced power management integrated circuit (PMIC) is particularly suitable for applications requiring efficient voltage regulation, such as portable computers, telecommunications equipment, and networking devices.

Key Features

  • Dual-Phase Operation: The MAX1881EUG+ operates with a dual-phase buck topology that reduces input and output ripple, improving overall system stability and performance.
  • High Efficiency: With its integrated MOSFET drivers and low on-resistance, this controller achieves high efficiency, which is critical for extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a wide range of output voltages to accommodate various digital cores and peripherals.
  • Quick-PWM™ Mode: The Quick-PWM™ mode provides instant response to fast load current changes, ensuring a stable output voltage during dynamic load conditions.
  • Low Noise Operation: The MAX1881EUG+ is designed for low-noise operation, which is essential for sensitive electronic equipment where noise can affect performance and reliability.

Technical Specifications

  • Package: The device is offered in a 24-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.
  • Input Voltage Range: It supports a wide input voltage range, suitable for a variety of supply sources.
  • Thermal Management: Features include over-temperature protection, ensuring reliable operation under a range of temperature conditions.
  • Protection Features: The controller includes under-voltage lockout (UVLO), over-voltage protection (OVP), and current limit for enhanced system safety.

The MAX1881EUG+ from Maxim Integrated is a versatile and robust solution for powering the next generation of electronic devices. Its advanced features and high level of integration make it an ideal choice for designers looking to optimize power management in their applications.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess