EN
  • EN
  • DE

LT3517IFE#TRPBF

Part No LT3517IFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 30V
Channel Output Current 1.5A (Switch)
Frequency 250kHz to 2.5MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 1059433-LT3517IFE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3517IFE#TRPBF CAD Model

Description

LT3517IFE#TRPBF - LED Driver from Linear Technology

The LT3517IFE#TRPBF is a highly versatile and efficient integrated circuit designed for driving LEDs, brought to you by Linear Technology, a leader in analog integrated circuits. This LED driver is specifically engineered to cater to a wide array of applications such as automotive, industrial, and general lighting systems where reliable and consistent LED performance is crucial.

At the heart of this device is a 45V, 2.3A (switch) step-up DC/DC converter with an internal 3A, 45V switch, which makes it ideal for driving high power LEDs. Its wide input voltage range of 3V to 30V allows it to accommodate a variety of power sources, from single-cell lithium-ion batteries to automotive inputs, ensuring flexibility across different platforms and configurations.

The LT3517IFE#TRPBF is equipped with an adjustable frequency from 250kHz to 2.5MHz, which can be synchronized to an external clock, allowing designers to optimize efficiency while minimizing external component sizes. This feature also helps in avoiding critical noise-sensitive frequency bands, such as AM radio bands, thus making it suitable for automotive and sensitive applications.

One of the key features of this LED driver is its internal compensation, which simplifies the design process by reducing the number of external components required. This not only saves board space but also reduces the overall cost of the system. Additionally, the LT3517IFE#TRPBF offers true color PWM dimming, delivering up to 3000:1 color dimming capability, which is essential for applications that require precise control over LED brightness and color.

Protection features of the LT3517IFE#TRPBF include open LED and short-circuit protection, ensuring the longevity and reliability of the driver under adverse conditions. The thermal shutdown feature also protects the device from overheating, further enhancing its durability.

With its robust feature set, the LT3517IFE#TRPBF from Linear Technology is an exemplary solution for designers looking to create high-performance, energy-efficient LED lighting systems with minimal design complexity.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1392 $57.4176
7+ $15.7039 $109.9273
10+ $15.2132 $152.1320
14+ $14.7224 $206.1136
18+ $14.2317 $256.1706
24+ $12.7595 $306.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 556 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess