EN
  • EN
  • DE

LT3645EMSE#TRPBF

Part No LT3645EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 12-MSOP / Step Down Regulator 3.6V to 36V Automotive 12-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Function Automotive
Number of Outputs 2
Frequency - Switching 750kHz
Voltage/Current - Output 1 0.8 V ~ 16 V, 500mA
Voltage/Current - Output 2 0.8 V ~ 8 V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 3.6 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 781159-LT3645EMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3645
Introduction Date May 02, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3645EMSE#TRPBF CAD Model

Description

Product Overview: LT3645EMSE#TRPBF

The LT3645EMSE#TRPBF is a high-performance, step-down switching regulator designed by Linear Technology, now part of Analog Devices. This advanced power management integrated circuit (IC) is tailored for applications that demand efficient voltage conversion and compact design. It is especially suitable for automotive, industrial, and distributed power systems where reliability and robustness are critical.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4V to 36V, making it versatile for various supply voltages and capable of withstanding voltage surges typical in automotive environments.
  • Adjustable Output Voltage: The output voltage can be adjusted down to as low as 0.8V, allowing for a broad range of applications and compatibility with modern low-voltage digital circuits.
  • High Efficiency: With its integrated 3.3A switch, the LT3645EMSE#TRPBF can deliver a continuous output current with high efficiency, reducing thermal stress and improving system reliability.
  • Thermal Performance: Housed in a thermally efficient MSOP-16 package, the device ensures excellent thermal performance and a reduced footprint on the PCB.
  • Protection Features: The regulator is equipped with internal protection features such as over-temperature protection, current limiting, and short-circuit protection, enhancing the safety and durability of the end application.
  • Frequency Synchronization: It also offers the option to synchronize the switching frequency to an external clock, which minimizes interference with sensitive RF or audio system components.

Applications

The LT3645EMSE#TRPBF is ideal for a wide range of applications, including but not limited to:

  • Automotive electronics
  • Telecommunications infrastructure
  • Industrial control systems
  • Portable electronic devices
  • Distributed power systems

With its robust design and comprehensive feature set, the LT3645EMSE#TRPBF provides a reliable and efficient solution for designers looking to optimize their power management systems. Whether it's for a critical automotive application or a complex industrial system, this Linear Technology product ensures performance and longevity.

You May Also Be Interested in

Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3484 $51.6648
52+ $1.9269 $100.1988
81+ $1.8667 $151.2027
111+ $1.8065 $200.5215
144+ $1.7462 $251.4528
192+ $1.5656 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess