EN
  • EN
  • DE

LT3652EMSE

Part No LT3652EMSE
Manufacturer Linear Technology
Description Power Tracking 2A Battery Charger for Solar Power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206778-LT3652EMSE
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3652EMSE CAD Model

Description

Linear Technology's LT3652EMSE Power Tracking 2A Battery Charger

The LT3652EMSE is a highly efficient power tracking battery charger designed by Linear Technology for modern electronics that require reliable and fast charging solutions. This sophisticated integrated circuit is tailored to optimize the charging process for a variety of battery chemistries, ensuring that devices are powered up safely and efficiently.

Key Features:

  • Wide Input Voltage Range: The charger can operate with an input voltage range of 4.95V to 32V, making it versatile for various power sources, including solar panels.
  • Adjustable Charging Current: It offers an adjustable charge current up to 2A, allowing users to fine-tune the charging process according to the specific needs of their battery.
  • Power Tracking Capability: The LT3652EMSE features power tracking, which maximizes the use of available input power, especially useful when dealing with fluctuating or limited power sources like solar energy.
  • Multi-Chemistry Support: This charger supports a wide range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, providing a flexible solution for different battery types.
  • High Charging Efficiency: With its high efficiency, the LT3652EMSE ensures minimal heat generation and maximizes the power transferred to the battery.
  • Temperature Monitoring: The built-in temperature monitoring safeguards the battery by suspending the charge if it detects an unsafe temperature condition.
  • Programmable Charge Termination: Users can program the termination of the charge cycle based on the battery's voltage level, ensuring the battery is not overcharged.

Applications:

The LT3652EMSE is ideal for portable devices, industrial and automotive applications, and particularly well-suited for energy-harvesting scenarios or any application where the power supply is limited or variable. Its robust design ensures reliability and longevity in demanding environments.

Package and Availability:

Offered in a compact 12-pin MSOP package, the LT3652EMSE is both space-saving and easy to integrate into existing designs. It is available for order from Linear Technology and its authorized distributors, providing designers with a high-quality charging solution for their power management needs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5418 $55.4180
20+ $5.1911 $103.8220
30+ $5.0157 $150.4710
43+ $4.6650 $200.5950
56+ $4.4896 $251.4176
70+ $4.3142 $301.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,473 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess