EN
  • EN
  • DE

LT3667IMSE#PBF

Part No LT3667IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LINEAR 16MSOP / Step Down Switching Regulator 4.3V to 40V Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Function Any Function
Number of Outputs 3
Frequency - Switching 243kHz ~ 2.2MHz
Voltage/Current - Output 1 1.2 V ~ 38.6 V, 400mA
Voltage/Current - Output 2 0.8 V ~ 38.6 V, 200mA
Voltage/Current - Output 3 0.8 V ~ 38.6 V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 1.6 V ~ 45 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781191-LT3667IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3667
Introduction Date February 03, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3667IMSE#PBF CAD Model

Description

Linear Technology's LT3667IMSE#PBF - A Robust Step-Down Switching Regulator

The LT3667IMSE#PBF is a highly efficient, monolithic buck regulator from Linear Technology, a leader in analog integrated circuits. This product is designed to deliver continuous output currents up to 400mA to loads with input voltage ranging from 7.5V to 36V, making it an ideal choice for a wide array of applications, including automotive, industrial, and distributed power systems.

One of the key features of the LT3667IMSE#PBF is its ability to maintain a high efficiency over a wide range of output currents. This is due to its low ripple Burst Mode operation, which ensures quiescent current under 75µA, making it suitable for battery-powered and energy-sensitive applications. Additionally, the device's unique design allows for a minimal number of external components, which not only simplifies the design process but also reduces overall system cost and footprint.

The LT3667IMSE#PBF is housed in a thermally efficient MSOP-16E package, which provides enhanced thermal performance in a compact footprint. The device operates within a junction temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments. Its internal 1.1A switch can deliver up to 400mA of continuous output current at voltages as low as 0.79V, allowing for a wide variety of output voltages to suit specific application needs.

Additional features of this versatile switching regulator include a programmable frequency from 200kHz to 2MHz, which allows designers to optimize the size of the external components and avoid critical noise-sensitive frequency bands. The LT3667IMSE#PBF also includes a soft-start feature that reduces inrush current during startup, further enhancing system reliability.

Protection features are also robust, with the regulator providing overvoltage protection, thermal shutdown, and a power good flag to indicate when the output is in regulation. This suite of features ensures that the LT3667IMSE#PBF is not only powerful and efficient but also safe and reliable for critical applications.

In summary, the LT3667IMSE#PBF from Linear Technology is a versatile, high-efficiency step-down switching regulator that is well-suited for a variety of demanding applications. Its combination of low quiescent current, adjustable frequency, and comprehensive protection features make it an excellent choice for designers looking for a reliable power solution.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess