EN
  • EN
  • DE

LT5516EUF#TRPBF

Part No LT5516EUF#TRPBF
Manufacturer Linear Technology
Catalog RF Demodulators
Description IC DEMODULATOR QUADRATURE 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Demodulator
LO Frequency 800MHz to 1.5GHz
RF Frequency 800MHz to 1.5GHz
P1dB 6.6dBm
Gain 4.3dB
Noise Figure 12.8dB
Operating Supply Current 150mA
Supply Voltage - Operating 4 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 302939-LT5516EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5516EUF#TRPBF CAD Model

Description

The LT5516EUF#TRPBF is a cutting-edge RF mixer IC from Linear Technology that boasts exceptional performance for a variety of wireless applications. This high-linearity active mixer is designed to operate from 400MHz to 2.7GHz, making it ideal for use in broadband communications, cellular infrastructure, and other high-frequency signal processing tasks.

Key Features

  • Frequency Range: The device can handle RF and LO frequencies from 400MHz to 2.7GHz, providing flexibility for various communication standards.
  • High Linearity: It offers an Input IP3 of 24.4dBm at 900MHz, ensuring excellent signal integrity and low distortion for demanding applications.
  • Low Noise Figure: With a 9.3dB noise figure at 900MHz, it maintains a clean signal path for high-quality signal reception.
  • Conversion Gain: The mixer provides a conversion gain of 2dB, which can help to boost signal levels and improve overall system performance.
  • Power Supply: It operates on a single 3.3V supply, simplifying power management in circuit design.
  • Package: The device is available in a compact 16-lead QFN package, saving space on the PCB and suitable for space-constrained applications.

Applications

  • Wireless Infrastructure
  • Broadband Wireless Access
  • Portable and Mobile Radios
  • Test Equipment
  • Satellite Communications

The LT5516EUF#TRPBF is designed to offer robust performance with a focus on maintaining signal fidelity. Its ability to work across a wide frequency range, combined with high linearity and low noise, makes it a versatile choice for engineers looking to design or upgrade RF systems. Whether for commercial or industrial use, the LT5516EUF#TRPBF by Linear Technology is engineered to meet the rigorous demands of modern wireless communication technologies.

You May Also Be Interested in

Linear Technology
IC DEMODULATOR QUADRATURE 16-QFN
Need more? Email Us
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Lowest to $2.6115
ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $3.5874
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP
Need more? Email Us
CEL
IC I/Q DEMOD AGC 20-QFN / Receiver for W-CDMA
Need more? Email Us
Analog Devices Inc.
RF DEMOD RFIC 4GHZ 24QFN / Wide Band Dmod 24-Pin QFN EP T/R
Lowest to $1.1587
Analog Devices Inc.
IC DEMODULATOR DUAL I/Q 32LFCSP
Lowest to $28.3323
Texas Instruments
IC MIXER/CARRIER REMOVR 160-QFP
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP / Dmod Automotive 16-Pin SSOP T/R
Lowest to $0.9604

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess