EN
  • EN
  • DE

LT6200CS8

Part No LT6200CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 165MHz, Rail-to-Rail Input and Output, 0.95nV/√Hz Low Noise, Op Amp Family | IC BUFFER 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Buffer
Output Type Rail-to-Rail
Slew Rate 50V/μs
Gain Bandwidth Product 165MHz
Current - Input Bias 23μA
Voltage - Input Offset 2.5mV
Supply Current 20mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 2.5V ~ 12.6V, ±1.25V ~ 6.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT6200
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206928-LT6200CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6200CS8 CAD Model

Description

Linear Technology's LT6200CS8 High-Speed Operational Amplifier

The LT6200CS8 is a cutting-edge, high-speed operational amplifier from Linear Technology, which stands out for its exceptional performance and versatility in a wide range of applications. This op-amp is designed to meet the rigorous demands of high-frequency signal processing, while maintaining low noise and low distortion characteristics.

Key Features

  • High Gain Bandwidth: The LT6200CS8 boasts a high gain bandwidth product of 165MHz, which is ideal for fast signal acquisition and processing, ensuring minimal lag in high-speed systems.
  • Low Noise: With a low input-referred noise voltage of just 2.5nV/√Hz, this op-amp keeps the signal integrity intact, making it suitable for sensitive applications such as medical instrumentation and audio processing.
  • Fast Slew Rate: A fast slew rate of 50V/µs allows the LT6200CS8 to handle rapid changes in input signals without distortion, which is critical for applications involving high-speed data conversion or video signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6200CS8 is designed for efficiency with a low supply current of just 3.1mA per amplifier, making it a great choice for battery-powered or energy-conscious designs.
  • Wide Supply Range: The operational amplifier operates over a wide supply range of 2.5V to 12.6V, providing flexibility in various supply environments and compatibility with both single and dual supply operations.

Applications

The LT6200CS8's performance makes it suitable for a variety of applications, including:

  • Telecommunications
  • Video and imaging systems
  • ADC/DAC buffers
  • Test and measurement equipment
  • High-speed filters
  • Medical instrumentation

Encased in an 8-lead SO package, the LT6200CS8 is compact and easy to integrate into both existing and new designs. With its robust feature set, this operational amplifier is a reliable choice for engineers looking to push the boundaries of speed and performance in their electronic systems.

Whether you're designing a high-speed communication system or a precision audio application, the LT6200CS8 from Linear Technology offers the quality and performance needed to achieve outstanding results.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess