EN
  • EN
  • DE

LT8310EFE#PBF

Part No LT8310EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC MOSFET DRIVER SYNC 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Forward Converter Controller
Supply Voltage - Operating 6 V to 100 V
Operating Supply Current 3.8mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 1060218-LT8310EFE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT8310EFE#PBF CAD Model

Description

The LT8310EFE#PBF is an innovative primary-side synchronous forward controller designed by Linear Technology, a leader in high-performance analog integrated circuits. This advanced controller is specifically tailored for use in isolated power supply applications, delivering precise control and efficient power conversion.

Key Features:

  • Voltage Mode Control: The LT8310EFE#PBF operates using voltage mode control with a fixed frequency, ensuring stable and predictable operation across various load conditions.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, this controller is versatile and can be used in multiple applications, catering to a wide array of industry requirements.
  • Boundary Mode Operation: With boundary mode operation, the LT8310EFE#PBF optimizes efficiency by reducing switching losses, which is critical for high-performance power systems.
  • Transformer Reset Control: The integrated transformer reset control eliminates the need for an additional reset winding or reset capacitor, simplifying the design and reducing overall component count.
  • Low Shutdown Current: It features a low shutdown current, which minimizes power consumption when the controller is in standby mode, contributing to energy-saving efforts.
  • Robust Protection Features: The product includes overvoltage, overcurrent, and overtemperature protection, ensuring the longevity and reliability of both the controller and the end application.

Applications:

The LT8310EFE#PBF is suitable for a variety of applications, including but not limited to:

  • Telecommunications power supplies
  • Industrial power systems
  • Medical equipment
  • Automotive and heavy equipment

Package and Quality:

Encased in a robust TSSOP-16 package, the LT8310EFE#PBF is designed to withstand harsh industrial environments while maintaining a compact footprint. Linear Technology's commitment to quality ensures that this controller meets stringent industry standards for performance and reliability.

Overall, the LT8310EFE#PBF from Linear Technology offers a high-efficiency, reliable solution for primary-side control in isolated power supplies, backed by a reputation for precision and durability.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess