EN
  • EN
  • DE

LTC1147IS8-5#PBF

Part No LTC1147IS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 14 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 135614-LTC1147IS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1147IS8-5#PBF CAD Model

Description

Linear Technology LTC1147IS8-5#PBF Step-Down Switching Regulator

The LTC1147IS8-5#PBF is a high-performance step-down switching regulator from Linear Technology, designed to deliver efficient power management solutions for a wide range of applications. This advanced regulator operates at a fixed frequency of 200kHz, providing a compact solution with a predictable noise spectrum and minimal interference with RF and other sensitive circuits.

Encased in a sturdy 8-Lead SOIC package, the LTC1147IS8-5#PBF offers a robust design that is both durable and reliable, ensuring stable operation even in harsh environments. The device features a high efficiency of up to 94%, which significantly reduces power loss and improves overall system performance. This efficiency is maintained over a wide input voltage range, allowing the LTC1147IS8-5#PBF to be used in diverse power supply scenarios.

The LTC1147IS8-5#PBF integrates several protection features to safeguard your circuitry. These include current limiting, which prevents damage from overcurrent conditions, and thermal shutdown, which protects the device from overheating. Additionally, the regulator has a low dropout operation, which ensures continued functionality even when the input voltage is close to the output voltage, making it ideal for battery-powered applications where voltage levels can fluctuate.

With its ability to drive a 5V output from a wide input range of 4.5V to 20V, the LTC1147IS8-5#PBF is particularly well-suited for stepping down higher voltage supplies in industrial, automotive, and telecommunications equipment. Its synchronous rectification design enhances efficiency, especially at lower output voltages, and its Burst Mode® operation ensures low quiescent current, an essential feature for battery-powered devices.

The LTC1147IS8-5#PBF also features a programmable current limit, allowing designers to set the maximum output current according to their specific requirements. This flexibility, combined with its compact size and high efficiency, makes it an excellent choice for portable devices where space and power conservation are critical.

In summary, the LTC1147IS8-5#PBF from Linear Technology is a versatile and efficient step-down switching regulator that offers a high level of performance and protection for a variety of electronic applications.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8025 $58.8150
15+ $8.0434 $120.6510
23+ $7.7916 $179.2068
31+ $7.5410 $233.7710
40+ $7.2892 $291.5680
54+ $6.5350 $352.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess