EN
  • EN
  • DE

LTC1164-5CSW#PBF

Part No LTC1164-5CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER 8TH ORD LOWPASS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Butterworth or Bessel Low Pass
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 16 V, ±2.375 V to 8 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 136847-LTC1164-5CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1164-5CSW#PBF CAD Model

Description

The LTC1164-5CSW#PBF is a highly integrated and precision-engineered lowpass filter designed by Linear Technology, now part of Analog Devices. This 8th order, lowpass filter is specifically crafted to deliver outstanding filtering performance for a wide range of applications requiring noise reduction and signal conditioning.

Key Features

  • High Order Filtering: The device features an 8th order filter, which provides a steep attenuation characteristic, making it ideal for precision applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this filter operates with minimal power draw, thereby conserving energy and prolonging battery life in portable devices.
  • Single Supply Operation: The LTC1164-5CSW#PBF can operate from a single 5V supply, simplifying power supply design and reducing system complexity.
  • Easy to Use: This filter is designed for ease of use with no external components required for operation, which means it can be easily integrated into existing designs without the need for complex recalibration.
  • Stable and Reliable: Linear Technology's reputation for reliability and stability is evident in this product, ensuring long-term consistent performance.

Applications

  • Data Acquisition Systems
  • Signal Processing
  • Medical Instrumentation
  • Communications Systems
  • Imaging Equipment

Technical Specifications

Parameter Value
Supply Voltage 5V
Filter Order 8th
Package Type 16-Lead SW
Operating Temperature -40°C to 85°C

The LTC1164-5CSW#PBF is available in a 16-lead narrow body SOIC (SW) package, offering a compact footprint for space-constrained applications. With its robust design and Linear Technology's commitment to quality, this lowpass filter is an excellent choice for designers looking to enhance their system's signal integrity with a reliable and easy-to-implement solution.

You May Also Be Interested in

Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Intersil
IC HALFBAND FILTER 100-MQFP / Halfband Filter 100-Pin MQFP
Need more? Email Us
Linear Technology
Need more? Email Us
RF Micro Devices
Lowest to $3.9097
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC / Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin SOIC T/R
Lowest to $123.1344
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $13.4935
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Texas Instruments
Lowest to $30.5777
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess