EN
  • EN
  • DE

LTC1296DCSW

Part No LTC1296DCSW
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207364-LTC1296DCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1296DCSW CAD Model

Description

Product Overview: LTC1296DCSW from Linear Technology

The LTC1296DCSW is a high-performance, low-power data acquisition system from Linear Technology, designed to provide precise and rapid analog-to-digital conversion. This product is an ideal solution for applications that require accurate data acquisition with minimal power consumption, such as battery-powered devices, portable instruments, and remote sensing systems.

Key Features

  • High-Speed Conversion: The LTC1296DCSW offers a 12-bit successive approximation analog-to-digital converter (ADC) with a sample rate of up to 46,000 samples per second, ensuring quick and reliable data capture.
  • Low Power Consumption: This device is designed for power-sensitive applications, with a typical operating current of just 1mA and a power-down feature that reduces the current to 10µA, extending the life of battery-operated systems.
  • Flexible Input Range: Users can configure the input range to be unipolar (0V to 5V) or bipolar (±2.5V), providing versatility in interfacing with various sensors and signals.
  • Easy Interface: The LTC1296DCSW includes a serial interface for communication with microprocessors, utilizing a simple three-wire SPI-compatible protocol for straightforward integration into digital systems.
  • On-Chip Sample and Hold: An integrated sample and hold circuit allows for accurate sampling of input signals, ensuring that the data is captured without distortion even in the presence of noise or fluctuating signals.
  • Dual Channel Multiplexer: The device features a 2-channel multiplexer, allowing two separate input signals to be measured with a single ADC, saving space and cost in multi-signal applications.

Applications

The LTC1296DCSW is suitable for a wide range of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Medical Devices
  • Remote Monitoring

Product Specifications

The LTC1296DCSW is available in a 16-pin narrow SOIC package, ensuring compatibility with standard surface-mount technology. The operating temperature range is from 0°C to 70°C, making it reliable for use in various environments. With its combination of speed, power efficiency, and flexibility, the LTC1296DCSW from Linear Technology is a top-tier choice for designers of advanced data acquisition systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3661 $68.1966
13+ $9.3262 $121.2406
20+ $9.0346 $180.6920
27+ $8.7433 $236.0691
35+ $8.4518 $295.8130
46+ $7.5775 $348.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess