EN
  • EN
  • DE

LTC1390CN

Part No LTC1390CN
Manufacturer Linear Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 8-Channel Analog Multiplexer with Serial Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207449-LTC1390CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1390CN CAD Model

Description

LTC1390CN Multiplexer

The LTC1390CN is a high-performance, 8-channel analog multiplexer from Linear Technology, designed to deliver efficient and precise switching in a variety of applications. This integrated circuit is ideal for use in data acquisition systems, test equipment, and signal routing applications where low on-resistance and low cross-talk are critical for accurate signal processing.

Key Features

  • Channel Configuration: The LTC1390CN offers an 8-channel single-ended input configuration or can be configured as a 4-channel differential input, providing versatility for different application needs.
  • Low On-Resistance: With an on-resistance typically of 125 ohms, this multiplexer ensures minimal signal attenuation and distortion, maintaining the integrity of the analog signal being switched.
  • Single Supply Operation: It operates from a single 5V supply, simplifying the power supply design and making it suitable for portable and battery-powered applications.
  • Low Power Consumption: The LTC1390CN is designed for low power consumption, which is critical for extending battery life in portable devices.
  • Serial Interface: The device features a 3-wire serial interface, compatible with SPI and MICROWIRE protocols, allowing for easy integration into digital systems and reducing the need for multiple control lines.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is essential for protecting sensitive analog circuits.
  • High Off Isolation: The LTC1390CN provides excellent off isolation, minimizing crosstalk between channels and ensuring accurate and noise-free signal routing.

Applications

The LTC1390CN is suitable for a wide range of applications, including:

  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Automatic Test Equipment (ATE)
  • Medical Equipment

Package and Quality

The LTC1390CN is available in a 16-pin narrow DIP package, which is suitable for through-hole mounting. This package allows for easy integration into existing designs and prototyping. Linear Technology ensures high-quality manufacturing and testing of their products, making the LTC1390CN a reliable choice for professional and industrial applications.

You May Also Be Interested in

Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess