EN
  • EN
  • DE

LTC1417ACGN

Part No LTC1417ACGN
Manufacturer Linear Technology
Description Low Power 14-Bit, 400ksps Sampling ADC Converter with Serial I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207500-LTC1417ACGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1417ACGN CAD Model

Description

LTC1417ACGN - A High-Performance Analog-to-Digital Converter

The LTC1417ACGN is a state-of-the-art 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide range of data acquisition applications. Encased in a compact 16-pin SSOP package, this ADC is a perfect choice for systems where space is at a premium without compromising on performance.

At the heart of the LTC1417ACGN is its 14-bit successive approximation register (SAR) ADC, which offers a sampling rate of up to 1.25Msps. This high-speed operation ensures that the converter is well-suited for high-frequency signal processing tasks, providing real-time data conversion with minimal latency. The device operates from a single 5V supply, simplifying power management in embedded systems.

The LTC1417ACGN boasts an impressive signal-to-noise ratio (SNR) and low distortion, ensuring accurate and reliable conversions. It also features a differential input range of ±10V, which allows for the direct digitization of wide dynamic range signals, making it ideal for industrial, medical, and communications equipment.

Integration is made easy with the LTC1417ACGN's digital interface, which is compatible with both 3V and 5V logic levels. This versatility ensures that the device can interface seamlessly with a variety of microcontrollers and digital signal processors (DSPs). Additionally, the converter includes a shutdown mode that reduces power consumption when the device is not in active use, which is particularly beneficial for battery-powered applications.

For applications requiring precise data acquisition, the LTC1417ACGN includes a no missing codes feature over its entire operating temperature range. This guarantees that the ADC will not skip over any codes, providing consistent and dependable performance. Furthermore, its automatic power-down feature after conversion completion helps to conserve energy, making the LTC1417ACGN an energy-efficient choice for portable and remote sensing applications.

With its robust feature set and high-speed performance, the LTC1417ACGN from Linear Technology is an excellent ADC solution for engineers who need accurate and rapid data conversion in their designs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess