EN
  • EN
  • DE

LTC1598CG

Part No LTC1598CG
Manufacturer Linear Technology
Description 4- and 8-Channel, Micropower Sampling 12-Bit Serial I/O A/D Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207778-LTC1598CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1598CG CAD Model

Description

Linear Technology LTC1598CG Overview

The LTC1598CG is a high-performance, octal 16-bit analog-to-digital converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This precision ADC is well-suited for applications requiring multiple channels and high resolution, offering an excellent combination of accuracy and speed.

Key Features

  • Resolution: The LTC1598CG provides 16-bit resolution, ensuring fine detail in the analog signal conversion process, which is critical for high-precision applications.
  • Number of Channels: It features eight independent input channels, making it an ideal choice for systems that need to monitor multiple analog signals simultaneously.
  • Sampling Rate: With a fast conversion time, this ADC can handle sample rates up to 100ksps, allowing it to keep up with the demands of high-speed data acquisition.
  • Interface: It offers a simple digital interface that can be easily connected to microprocessors or digital systems, using either parallel or serial output data formats.
  • Software-Selectable Input Ranges: The LTC1598CG provides users with the flexibility to select between unipolar or bipolar input ranges, accommodating a variety of signal types.
  • Low Power Consumption: Its design focuses on power efficiency, making it suitable for portable or remote sensing applications where power resources are limited.

Applications

The versatility of the LTC1598CG lends itself to a wide range of applications, including:

  • Data acquisition systems
  • Industrial process control
  • Medical instrumentation
  • Scientific analysis equipment

Package and Quality

The LTC1598CG is available in a 24-pin SSOP package, providing a compact footprint for space-constrained applications. Linear Technology's commitment to quality ensures that this ADC meets stringent performance standards, delivering reliable and consistent results across various operating conditions.

In summary, the LTC1598CG from Linear Technology is a robust, multi-channel 16-bit ADC that offers designers a high degree of precision and flexibility for complex data acquisition tasks. Its low power consumption and versatile interface options make it a top choice for engineers working on advanced electronic systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2356 $60.7068
7+ $16.6036 $116.2252
10+ $16.0848 $160.8480
13+ $15.5659 $202.3567
17+ $15.0470 $255.7990
23+ $13.4904 $310.2792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess