EN
  • EN
  • DE
  • IT

LTC1629CG-PG#PBF

Part No LTC1629CG-PG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Single-OUT Step Down 360kHz Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 36 V
Frequency - Switching 220kHz
Duty Cycle (Maximum) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start
Operating Temperature Range 0°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782122-LTC1629CG-PG#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1629-PG
Introduction Date February 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1629CG-PG#PBF CAD Model

Description

Overview of LTC1629CG-PG#PBF

The LTC1629CG-PG#PBF is a high-performance, multi-phase synchronous step-down switching regulator controller from Linear Technology, designed to meet the rigorous demands of power supply applications. This advanced controller is engineered to drive N-channel MOSFETs in a phase-locked, load-balanced configuration, which ensures efficient power conversion with reduced heat generation and enhanced system reliability.

Key Features

  • Precision Operation: The LTC1629CG-PG#PBF boasts a 0.8V reference with a tight accuracy of ±1%, ensuring precise voltage regulation for sensitive electronic components.
  • Multi-Phase Design: Its multi-phase operation reduces the required input and output capacitance and diminishes the ripple current in both, allowing for a smaller and more cost-effective design.
  • Powerful Drive Capability: Capable of driving top and bottom N-channel MOSFETs, this controller offers robust power delivery for a wide range of applications.
  • Configurable Phases: Users can configure the number of active phases to optimize performance, efficiency, and thermal management based on load conditions.
  • Current Mode Control: The LTC1629CG-PG#PBF uses current mode control which provides fast transient response and excellent loop stability.
  • Overcurrent Protection: Featuring foldback current limiting and overcurrent protection, it ensures the safety and longevity of both the power supply and the load.

Applications

With its robust feature set, the LTC1629CG-PG#PBF is ideal for a variety of demanding applications, including:

  • High-density power distribution systems
  • Telecommunications infrastructure
  • Enterprise servers and storage systems
  • High-performance computing
  • Industrial equipment

Package and Reliability

The LTC1629CG-PG#PBF is offered in a compact SSOP-36 (Shrink Small Outline Package) that is suitable for space-constrained applications. Linear Technology's commitment to quality ensures that this controller meets stringent performance and reliability standards, making it a trusted choice for professional-grade power management solutions.

Whether you're designing a new power system or upgrading an existing one, the LTC1629CG-PG#PBF from Linear Technology provides the efficiency, flexibility, and reliability required for today's high-performance electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $43.5737
Infineon Technologies
IFX PRIMARION CNTRLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK/SEPIC 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Lowest to $28.3390
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Lowest to $12.7903
Maxim Integrated
IC CPU CONTROLLER DUAL QFN / Regulator Output DC-DC Controller IC
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8727 $61.8543
20+ $5.6392 $112.7840
31+ $5.4629 $169.3499
43+ $5.2867 $227.3281
55+ $5.1104 $281.0720
74+ $4.5818 $339.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess