EN
  • EN
  • DE

LTC1728ES5-2.5

Part No LTC1728ES5-2.5
Manufacturer Linear Technology
Description Micropower Precision Triple Supply Monitors in 8-Lead MSOP and 5-Lead SOT-23 Packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207990-LTC1728ES5-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1728ES5-2.5 CAD Model

Description

Introducing the LTC1728ES5-2.5 Microprocessor Supervisory Circuit

The LTC1728ES5-2.5 is a highly precise microprocessor supervisory circuit designed by Linear Technology to maintain system integrity in the event of power fluctuations. This compact and reliable component is a perfect solution for monitoring power supplies in microprocessor systems, ensuring that the system operates within safe voltage levels.

Key Features of the LTC1728ES5-2.5:

  • Precision Monitoring: With a factory-trimmed threshold voltage of 2.5V, the LTC1728ES5-2.5 offers accurate monitoring of the power supply voltage, safeguarding your system against undervoltage conditions.
  • Low Power Consumption: The device is designed for low power consumption, drawing only 10µA of supply current, making it ideal for battery-powered and portable applications.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, ensuring reliable operation during power-down and brownout conditions.
  • Adjustable Reset Timeout: The reset timeout period is externally adjustable using a capacitor, giving designers flexibility to tailor the reset de-bounce period to their specific application needs.
  • Compact SOT-23 Packaging: Its small footprint SOT-23 package makes it suitable for space-constrained applications without compromising performance.

Applications:

The LTC1728ES5-2.5 is versatile and can be used across a wide range of applications, including:

  • Portable Electronics
  • Embedded Systems
  • Automotive Electronics
  • Data Communication Systems
  • Industrial Controls

With its precision voltage monitoring and low power consumption, the LTC1728ES5-2.5 is a crucial component for systems that require consistent and reliable operation. Its ability to provide a clean reset signal to the microprocessor upon detection of out-of-tolerance power supply conditions makes it an essential part of any robust power management design.

Linear Technology's commitment to high-quality and performance is embodied in the LTC1728ES5-2.5, making it a trusted choice for engineers and designers looking for a microprocessor supervisory circuit that will ensure system stability and longevity.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,566 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess