EN
  • EN
  • DE

LTC1753CSW#PBF

Part No LTC1753CSW#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR PENT III 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Pentium III
Voltage - Input 5V
Number of Outputs 1
Output Voltage 1.3 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 123872-LTC1753CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1753CSW#PBF CAD Model

Description

LTC1753CSW#PBF - Linear Technology

LTC1753CSW#PBF Product Image

The LTC1753CSW#PBF is a high-performance, single-output synchronous step-down switching regulator from Linear Technology, now part of Analog Devices. This efficient power management IC is designed to convert input voltages ranging from 4.5V to 36V down to a lower, user-adjustable output voltage. It is housed in a 16-lead narrow SOIC package, which makes it suitable for space-constrained applications while providing robust power delivery for your electronic circuits.

The device boasts a high efficiency rate, which can reach up to 95%, minimizing heat generation and making it ideal for use in thermally sensitive environments. Its internal switch architecture enables it to support a maximum output current of up to 3A, making it a reliable choice for moderate to high power applications. Furthermore, the LTC1753CSW#PBF features a fixed operating frequency that can be set by an external resistor or synchronized to an external clock, providing flexibility and precision in managing electromagnetic interference (EMI) in noise-sensitive applications.

With its wide input voltage range and adjustable output voltage, the LTC1753CSW#PBF is versatile for a variety of applications, including distributed power systems, automotive electronics, industrial controls, and telecommunications equipment. The device also includes essential protection features such as overcurrent protection and thermal shutdown, ensuring the safety and longevity of both the regulator and the system it powers.

Additionally, the LTC1753CSW#PBF offers external programmable soft-start capability, which allows for a controlled ramp-up of the output voltage, thereby reducing inrush current and providing a smooth power-up sequence. This is particularly useful in preventing glitches in sensitive electronic systems during startup.

In summary, the LTC1753CSW#PBF from Linear Technology is a versatile and efficient solution for a wide range of power conversion needs. Its combination of high efficiency, robust protection features, and compact packaging make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9790 $62.8530
16+ $7.3677 $117.8832
25+ $7.1367 $178.4175
34+ $6.9069 $234.8346
44+ $6.6771 $293.7924
58+ $5.9864 $347.2112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess