EN
  • EN
  • DE

LTC1756EGN#TRPBF

Part No LTC1756EGN#TRPBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description IC SMART CARD INTERFACE 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Applications Smart Card
Supply Voltage (V) 2.7V ~ 6V
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Mounting Style SMD
Family Part Number LTC1756
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 739507-LTC1756EGN#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1756EGN#TRPBF CAD Model

Description

Product Overview: LTC1756EGN#TRPBF

The LTC1756EGN#TRPBF is a high-performance, secure microcontroller supervisory circuit designed by Linear Technology, now part of Analog Devices. This advanced product is specifically engineered to safeguard microcontroller-based systems from power failures, ensuring proper operation through power-up, brownout conditions, and power-down sequences.

Key Features

  • Precision Monitoring: The LTC1756EGN#TRPBF offers precise monitoring of 5V, 3.3V, and adjustable voltage options, making it versatile for a wide range of applications.
  • Low Power Consumption: With its low power requirements, this product is an excellent choice for power-sensitive systems, ensuring minimal impact on the overall power budget.
  • Reset Timeout: It features an adjustable reset timeout period, allowing designers to customize the reset deassertion delay to match specific system requirements.
  • Manual Reset Input: A dedicated manual reset input provides a means to initiate a system reset externally, offering additional control and safety mechanisms.
  • Power Supply Glitch Immunity: The device ensures reliable operation even in the presence of power supply glitches, maintaining system integrity during unforeseen power disturbances.

Applications

The LTC1756EGN#TRPBF is ideal for a broad range of applications that require reliable voltage monitoring and system reset functionality. Some typical use cases include:

  • Automotive systems
  • Industrial control systems
  • Embedded systems
  • Portable and battery-operated devices
  • Computing and data storage systems

Quality and Reliability

Linear Technology's LTC1756EGN#TRPBF is built to meet high standards of quality and reliability. It is available in a 16-pin SSOP package, which is RoHS compliant and suitable for automated assembly processes. The product's temperature range supports industrial-grade applications, ensuring performance in extreme conditions.

Conclusion

Overall, the LTC1756EGN#TRPBF from Linear Technology is a robust and reliable solution for supervisory control in microcontroller-based systems. Its precision monitoring capabilities, low power consumption, and customizable features make it a top choice for engineers looking to enhance system safety and stability.

You May Also Be Interested in

Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess